ARM® Cortex®-A5 Microprocessor IC SAMA5D2 1 Core, 32-Bit 500MHz 196-TFBGA (11x11)
Manufacturer: Microchip Technology
Win Source Part Number: 862460-ATSAMA5D22B-C
Series: SAMA5D2
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-A5 Microprocessor IC series 1 Core, 32-Bit 500MHz 196-TFBGA (11x11)
Core Processor: ARM® Cortex®-A5
Speed: 500MHz
Package: Reel - TR
Package: 196-TFBGA, CSBGA
Part Status: Obsolete
Family Name: ATSAMA5D22
Categories: Integrated Circuits (ICs)
Case / Package: 196-TFBGA (11x11)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MPU SAMA5D2 500MHZ 196TFBGA Product overview: ATSAMA5D22B-CUR from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 500MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-ATSAMA5D22B-CUR can be used for catalog matching and distributor lookup.
IC MPU SAMA5D2 500MHZ 196TFBGA
IC MCU 32BIT EXT MEM 196TFBGA
ARM® Cortex®-A5 Microprocessor IC SAMA5D2 1 Core, 32-Bit 500MHz 196-TFBGA (11x11)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | ATSAMA5D22B-CUR-ND | 862460-ATSAMA5D22B-CUR | 694-ATSAMA5D22B-CUR | ATSAMA5D22B-CUR | ATSAMA5D22B-CUR | ATSAMA5D22B-CUR |
| Product Name | Microprocessors | Embedded - Embedded - Microprocessors - ATSAMA5D22B-CUR | 500MHZ Embedded Microprocessor MPU | Integrated Circuits (ICs) - Embedded - Microprocessors | Embedded - Microprocessors | Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||||
| Microprocessor Family | ARM; ARM® Cortex®-A5 | ARM; ARMR CortexR-A5 | ARM; ARM® Cortex®-A5 | ARM® Cortex®-A5 | ||
| Supply Voltage | 3.3V | |||||
| Package Type | Other; 196-TFBGA, CSBGA | Other; 196-TFBGA (11x11) | Other; Tape & Reel (TR) | BGA; Other; 196-TFBGA, CSBGA |