RENESAS ELECTRONICS CORPORATION
R8A774A2HA01BG#U7 -- MICROPROCESSORS
Renesas Electronics Corporation
Microprocessors
R8A774A2HA01BG#U7
Description
Microprocessor IC -
-
Quarktwin Technology Ltd.
Description
Microprocessor IC -
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
|
Product Number
|
R8A774A2HA01BG#U7 |
|
Product Name
|
Microprocessors |
Unlock Full Specs
to access all available technical data
Similar Products
Data Bus
64-Bit
Microprocessor Family
ARM; ARM® Cortex®-A53, ARM® Cortex®-M5F, ARM® Cortex®-R5F
Supply Voltage
1.2V; 1.8V; 3.3V
View Details
3 suppliers
Data Bus
64-Bit
Microprocessor Family
x86
Clock Speed
1400 MHz
View Details
Microchip Technology, Inc.
Supply Voltage
3.3
Package Type
Other; Tray
Pin Count
324
View Details
4 suppliers