Renesas Electronics Corporation Embedded - Embedded - Microprocessors - R8A77470HA02BG#U0 R8A77470HA02BG#U0

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1000957-R8A77470HA02 BG#U0 Categories: Embedded - Microprocessors Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1000957-R8A77470HA02 BG#U0 Categories: Embedded - Microprocessors Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - R8A77470HA02BG#U0 - 1000957-R8A77470HA02BG#U0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - R8A77470HA02BG#U0
1000957-R8A77470HA02BG#U0
Embedded - Embedded - Microprocessors - R8A77470HA02BG#U0 1000957-R8A77470HA02BG#U0
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1000957-R8A77470HA02 BG#U0 Categories: Embedded - Microprocessors Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1000957-R8A77470HA02BG#U0
Categories: Embedded - Microprocessors
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microprocessor Chips (MPU)
Product Number 1000957-R8A77470HA02BG#U0
Product Name Embedded - Embedded - Microprocessors - R8A77470HA02BG#U0
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - 296-AM6442BSDGHAALV-ND - DigiKey
Specs
Data Bus 64-Bit
Microprocessor Family ARM; ARM® Cortex®-A53, ARM® Cortex®-M5F, ARM® Cortex®-R5F
Supply Voltage 1.2V; 1.8V; 3.3V
View Details
3 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 64-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 1295 pin FC PBGA
View Details