Renesas Electronics Corporation Embedded Microprocessor MPU R8A77420HA02BG#UA

Description
IC MPU RZ/G/G1H Product overview: R8A77420HA02BG#UA from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-R8A77420HA02BG#U A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU RZ/G/G1H Product overview: R8A77420HA02BG#UA from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-R8A77420HA02BG#U A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded Microprocessor MPU - 694-R8A77420HA02BG#UA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-R8A77420HA02BG#UA
Embedded Microprocessor MPU 694-R8A77420HA02BG#UA
IC MPU RZ/G/G1H Product overview: R8A77420HA02BG#UA from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-R8A77420HA02BG#U A can be used for catalog matching and distributor lookup.

IC MPU RZ/G/G1H Product overview: R8A77420HA02BG#UA from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-R8A77420HA02BG#UA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 1205142-R8A77420HA02BG#UA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1205142-R8A77420HA02BG#UA
Integrated Circuits (ICs) - Embedded - Microprocessors 1205142-R8A77420HA02BG#UA
Win Source Part Number: 1205142-R8A77420HA02 BG#UA Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: RZ/G/G1H Core Processor: Quad ARM® Cortex®-A7, Quad ARM® Cortex®-A15 SATA: SATA 3Gbps (2) USB: USB 2.0 (2), USB 3.0 (1) Package: Tray Standard Package: 40 ECCN: 5A002A REN Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: -1161-R8A77420HA02BG #UA Base Product Number: R8A77420

Win Source Part Number: 1205142-R8A77420HA02BG#UA
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: RZ/G/G1H
Core Processor: Quad ARM® Cortex®-A7, Quad ARM® Cortex®-A15
SATA: SATA 3Gbps (2)
USB: USB 2.0 (2), USB 3.0 (1)
Package: Tray
Standard Package: 40
ECCN: 5A002A REN
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: -1161-R8A77420HA02BG#UA
Base Product Number: R8A77420

Buy Now Datasheet
Microprocessors - R8A77420HA02BG#UA-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
R8A77420HA02BG#UA-ND
Microprocessors R8A77420HA02BG#UA-ND
Quad ARM® Cortex®-A7, Quad ARM® Cortex®-A15 Microprocessor IC RZ/G/G1H

Quad ARM® Cortex®-A7, Quad ARM® Cortex®-A15 Microprocessor IC RZ/G/G1H

Buy Now Datasheet
Embedded - Microprocessors - R8A77420HA02BG#UA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
R8A77420HA02BG#UA
Embedded - Microprocessors R8A77420HA02BG#UA
SOC RZ/G1H ROMLESS RAM 332K -40T

SOC RZ/G1H ROMLESS RAM 332K -40T

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - R8A77420HA02BG#UA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
R8A77420HA02BG#UA
Integrated Circuits (ICs) - Embedded - Microprocessors R8A77420HA02BG#UA
IC MPU RZ/G/G1H

IC MPU RZ/G/G1H

Supplier's Site
Microprocessors - R8A77420HA02BG#UA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
R8A77420HA02BG#UA
Microprocessors R8A77420HA02BG#UA
Quad ARM® Cortex®-A7, Quad ARM® Cortex®-A15 Microprocessor IC RZ/G/G1H

Quad ARM® Cortex®-A7, Quad ARM® Cortex®-A15 Microprocessor IC RZ/G/G1H

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-R8A77420HA02BG#UA 1205142-R8A77420HA02BG#UA R8A77420HA02BG#UA-ND R8A77420HA02BG#UA R8A77420HA02BG#UA R8A77420HA02BG#UA
Product Name Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Supply Voltage 980 mV to 1.08 V
Unlock Full Specs
to access all available technical data

Similar Products

AM1707 Sitara Processor - AM1707DZKB4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA
View Details
5 suppliers
Embedded - Microprocessors - 21281CB - Lingto Electronic Limited
Specs
Microprocessor Family SA-110
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details