Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - R8A77230C400BG R8A77230C400BG

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 766837-R8A77230C400B G Series: SuperH SH7780 Packaging: Tray Operating Temperature Range: -20°C ~ 70°C (TA) Core Processor: SH-4A Speed: 400MHz Package: 449-FBGA Core Size: 32-Bit Connectivity: I2C, IrDA, SCI, SSU, USB Peripherals: DMA, LCD, POR, PWM, WDT Number of I/O: 162 Program Memory Type: ROMless RAM Size: 16K x 8 Data Converters: A/D 4x10b Oscillator Type: External Supply Voltage: 1.1 V ~ 1.3 V Part Status: Obsolete(EOL) Family Name: R8A77230C Categories: Integrated Circuits (ICs) Manufacturer Package: 449-FBGA (21x21) Introduction Date: November 25, 2008 ECCN: 3A991 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 766837-R8A77230C400B G Series: SuperH SH7780 Packaging: Tray Operating Temperature Range: -20°C ~ 70°C (TA) Core Processor: SH-4A Speed: 400MHz Package: 449-FBGA Core Size: 32-Bit Connectivity: I2C, IrDA, SCI, SSU, USB Peripherals: DMA, LCD, POR, PWM, WDT Number of I/O: 162 Program Memory Type: ROMless RAM Size: 16K x 8 Data Converters: A/D 4x10b Oscillator Type: External Supply Voltage: 1.1 V ~ 1.3 V Part Status: Obsolete(EOL) Family Name: R8A77230C Categories: Integrated Circuits (ICs) Manufacturer Package: 449-FBGA (21x21) Introduction Date: November 25, 2008 ECCN: 3A991 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - R8A77230C400BG - 766837-R8A77230C400BG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R8A77230C400BG
766837-R8A77230C400BG
Embedded - Embedded - Microcontrollers - R8A77230C400BG 766837-R8A77230C400BG
Manufacturer: Renesas Electronics America Win Source Part Number: 766837-R8A77230C400B G Series: SuperH SH7780 Packaging: Tray Operating Temperature Range: -20°C ~ 70°C (TA) Core Processor: SH-4A Speed: 400MHz Package: 449-FBGA Core Size: 32-Bit Connectivity: I2C, IrDA, SCI, SSU, USB Peripherals: DMA, LCD, POR, PWM, WDT Number of I/O: 162 Program Memory Type: ROMless RAM Size: 16K x 8 Data Converters: A/D 4x10b Oscillator Type: External Supply Voltage: 1.1 V ~ 1.3 V Part Status: Obsolete(EOL) Family Name: R8A77230C Categories: Integrated Circuits (ICs) Manufacturer Package: 449-FBGA (21x21) Introduction Date: November 25, 2008 ECCN: 3A991 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 766837-R8A77230C400BG
Series: SuperH SH7780
Packaging: Tray
Operating Temperature Range: -20°C ~ 70°C (TA)
Core Processor: SH-4A
Speed: 400MHz
Package: 449-FBGA
Core Size: 32-Bit
Connectivity: I2C, IrDA, SCI, SSU, USB
Peripherals: DMA, LCD, POR, PWM, WDT
Number of I/O: 162
Program Memory Type: ROMless
RAM Size: 16K x 8
Data Converters: A/D 4x10b
Oscillator Type: External
Supply Voltage: 1.1 V ~ 1.3 V
Part Status: Obsolete(EOL)
Family Name: R8A77230C
Categories: Integrated Circuits (ICs)
Manufacturer Package: 449-FBGA (21x21)
Introduction Date: November 25, 2008
ECCN: 3A991
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R8A77230C400BG
32-bit Microcontrollers - MCU R8A77230C400BG
32-bit Microcontrollers - MCU MPU 1.2V 0K I-Temp BP-449V

32-bit Microcontrollers - MCU MPU 1.2V 0K I-Temp BP-449V

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 766837-R8A77230C400BG R8A77230C400BG
Product Name Embedded - Embedded - Microcontrollers - R8A77230C400BG 32-bit Microcontrollers - MCU
Data Bus 32 Bit
Clock Speed 400 MHz
RAM 16 KB
ROM Type ROMLess; ROMless
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details