Renesas Electronics Corporation Embedded - Embedded - Microprocessors - R8A77210C133BGV R8A77210C133BGV

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 1241792-R8A77210C133 BGV Manufacturer Homepage: www.renesas.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 1241792-R8A77210C133 BGV Manufacturer Homepage: www.renesas.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - R8A77210C133BGV - 1241792-R8A77210C133BGV - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - R8A77210C133BGV
1241792-R8A77210C133BGV
Embedded - Embedded - Microprocessors - R8A77210C133BGV 1241792-R8A77210C133BGV
Manufacturer: Renesas Electronics America Win Source Part Number: 1241792-R8A77210C133 BGV Manufacturer Homepage: www.renesas.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 1241792-R8A77210C133BGV
Manufacturer Homepage: www.renesas.com
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now
133MHZ Embedded Microprocessor MPU - 694-R8A77210C133BGV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
133MHZ Embedded Microprocessor MPU
694-R8A77210C133BGV
133MHZ Embedded Microprocessor MPU 694-R8A77210C133BGV
IC MPU SUPERH SH7700 133MHZ Product overview: R8A77210C133BGV from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 133MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-R8A77210C133BGV can be used for catalog matching and distributor lookup.

IC MPU SUPERH SH7700 133MHZ Product overview: R8A77210C133BGV from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 133MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-R8A77210C133BGV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - R8A77210C133BGV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
R8A77210C133BGV
Microprocessors R8A77210C133BGV
SH-3 DSP Microprocessor IC SuperH® SH7700 1 Core, 32-Bit 133MHz

SH-3 DSP Microprocessor IC SuperH® SH7700 1 Core, 32-Bit 133MHz

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
R8A77210C133BGV
Integrated Circuits (ICs) - Embedded - Microprocessors R8A77210C133BGV
IC MPU SUPERH SH7700 133MHZ

IC MPU SUPERH SH7700 133MHZ

Supplier's Site
Embedded - Microprocessors - R8A77210C133BGV - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
R8A77210C133BGV
Embedded - Microprocessors R8A77210C133BGV
IC MCU 32BIT ROMLESS 256CSP

IC MCU 32BIT ROMLESS 256CSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1241792-R8A77210C133BGV 694-R8A77210C133BGV R8A77210C133BGV R8A77210C133BGV R8A77210C133BGV
Product Name Embedded - Embedded - Microprocessors - R8A77210C133BGV 133MHZ Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors
Architecture RISC
Package Type Other; Tray BGA; Other; 81-LFBGA
Operating Temperature -20 C (-4 F) -20 to 75 C (-4 to 167 F) -20 to 75 C (-4 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

AM3354 Sitara Processor - AM3354BZCZ80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded - Microprocessors - 25PPC405GP-3BB200C - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 405
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , PowerQUICC II
Package Type Other; 352 TBGA
Clock Speed 200 MHz
View Details