IC MPU SUPERH 133MHZ 256BGA Product overview: R8A77210C133BAV from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 133MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-R8A77210C133BAV can be used for catalog matching and distributor lookup.
SH-3 DSP Microprocessor IC SuperH® SH7700 1 Core, 32-Bit 133MHz 256-LFBGA (11x11)
SH-3 DSP Microprocessor IC SuperH® SH7700 1 Core, 32-Bit 133MHz 256-LFBGA (11x11)
IC MCU 32BIT ROMLESS 256LFBGA
IC MPU SUPERH 133MHZ 256BGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-R8A77210C133BAV | R8A77210C133BAV-ND | R8A77210C133BAV | R8A77210C133BAV | R8A77210C133BAV |
| Product Name | 133MHZ Embedded Microprocessor MPU | Microprocessors | Microprocessors | Embedded - Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Package Type | Other; Tray | Other; 256-LFBGA | BGA; Other; 256-LFBGA | ||
| Operating Temperature | -20 C (-4 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | |||
| Microprocessor Family | SH-3 DSP | SH-3 DSP | SH-3 DSP | SH-3 DSP |