ARM® Cortex®-A9 Microprocessor IC RZ/A2M 1 Core, 32-Bit 528MHz 272-FBGA (17x17)
ARM® Cortex®-A9 Microprocessor IC RZ/A2M 1 Core, 32-Bit 528MHz 272-FBGA (17x17)
IC MPU RZ/A2M 528MHZ 272FBGA
IC MCU 32BIT 4MB RAM 272BGA
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 559-R7S921042VCBG#BC0-ND | R7S921042VCBG#BC0 | R7S921042VCBG#BC0 | R7S921042VCBG#BC0 |
| Product Name | Microprocessors | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Embedded - Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||
| Microprocessor Family | ARM; ARM® Cortex®-A9 | ARM® Cortex®-A9 | ARM; ARMR CortexR-A9 | ARM; ARM® Cortex®-A9 |
| Package Type | Other; 272-FBGA | BGA; Other; 272-FBGA | ||
| Pin Count | 272 |