ARM® Cortex®-A9 Microprocessor IC RZ/A1LU 1 Core, 32-Bit 400MHz 176-LFBGA (8x8)
IC MPU RZ/A1LU 400MHZ 176LFBGA
ARM® Cortex®-A9 Microprocessor IC RZ/A1LU 1 Core, 32-Bit 400MHz 176-LFBGA (8x8)
IC MCU 32BIT ROMLESS 176BGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | R7S721030VCBG#AC0-ND | R7S721030VCBG#AC0 | R7S721030VCBG#AC0 | R7S721030VCBG#AC0 |
| Product Name | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors | Embedded - Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||
| Microprocessor Family | ARM; ARM® Cortex®-A9 | ARM; ARMR CortexR-A9 | ARM® Cortex®-A9 | ARM; ARM® Cortex®-A9 |
| Supply Voltage | 1.2V; 3.3V | |||
| Package Type | Other; 176-LFBGA | BGA; Other; 176-LFBGA |