RENESAS ELECTRONICS CORPORATION
R7S721021VLFP#BA1 -- MICROPROCESSORS
Renesas Electronics Corporation
Microprocessors
R7S721021VLFP#BA1
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
|
Product Number
|
559-R7S721021VLFP#BA1-ND |
|
Product Name
|
Microprocessors |
|
Data Bus
|
32-Bit
|
|
Microprocessor Family
|
ARM; ARM® Cortex®-A9
|
|
Supply Voltage
|
1.2V; 3.3V
|
|
Package Type
|
LFQP; Other; 208-LQFP
|
Unlock Full Specs
to access all available technical data
Similar Products
Microprocessor Family
ARM
Supply Voltage
1.8V
Package Type
Other; FCBGA,POP-FCBGA
View Details
7 suppliers
Lansdale Semiconductor, Inc.
Architecture
RISC
Data Bus
8-Bit
Microprocessor Family
Intel 8080A Family
View Details
Microchip Technology, Inc.
Data Bus
32-Bit; 1 Core, 32-Bit
Microprocessor Family
ARM926EJ-S
Package Type
BGA; Other; 217-LFBGA
View Details