ARM® Cortex®-A9 Microprocessor IC RZ/A1L 1 Core, 32-Bit 400MHz 208-LFQFP (28x28)
IC MCU 32BIT ROMLESS 208LFQFP
IC MPU RZ/A1L 400MHZ 208LFQFP
ARM® Cortex®-A9 Microprocessor IC RZ/A1L 1 Core, 32-Bit 400MHz 208-LFQFP (28x28)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | R7S721021VLFP#AA1-ND | R7S721021VLFP#AA1 | R7S721021VLFP#AA1 | R7S721021VLFP#AA1 |
| Product Name | Microprocessors | Embedded - Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||
| Microprocessor Family | ARM; ARM® Cortex®-A9 | ARM; ARM® Cortex®-A9 | ARM; ARMR CortexR-A9 | ARM® Cortex®-A9 |
| Supply Voltage | 1.2V; 3.3V | |||
| Package Type | LFQP; Other; 208-LQFP | QFP | QFP; Other; 208-LQFP |