Renesas Electronics Corporation Embedded - Embedded - Microprocessors - R7S721021VCFP#AA0 R7S721021VCFP#AA0

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 755900-R7S721021VCFP #AA0 Manufacturer Homepage: www.renesas.com Reference case: TRAY Reference Date Code: 2014 Alternative Parts (Cross-Reference): LPC1788FBD208; R7S721021VLFP; STM32F429BIT6U; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 755900-R7S721021VCFP #AA0 Manufacturer Homepage: www.renesas.com Reference case: TRAY Reference Date Code: 2014 Alternative Parts (Cross-Reference): LPC1788FBD208; R7S721021VLFP; STM32F429BIT6U; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - R7S721021VCFP#AA0 - 755900-R7S721021VCFP#AA0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - R7S721021VCFP#AA0
755900-R7S721021VCFP#AA0
Embedded - Embedded - Microprocessors - R7S721021VCFP#AA0 755900-R7S721021VCFP#AA0
Manufacturer: Renesas Electronics America Win Source Part Number: 755900-R7S721021VCFP #AA0 Manufacturer Homepage: www.renesas.com Reference case: TRAY Reference Date Code: 2014 Alternative Parts (Cross-Reference): LPC1788FBD208; R7S721021VLFP; STM32F429BIT6U; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 755900-R7S721021VCFP#AA0
Manufacturer Homepage: www.renesas.com
Reference case: TRAY
Reference Date Code: 2014
Alternative Parts (Cross-Reference): LPC1788FBD208; R7S721021VLFP; STM32F429BIT6U;
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microprocessor Chips (MPU)
Product Number 755900-R7S721021VCFP#AA0
Product Name Embedded - Embedded - Microprocessors - R7S721021VCFP#AA0
Unlock Full Specs
to access all available technical data

Similar Products

AM1705 Sitara Processor - AM1705DPTP4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; HLQFP
View Details
7 suppliers
Embedded - Microprocessors - 25PPC405GP-3BC200C - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 405
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Power efficient PowerArchitecture ® based solutions (QorIQ T-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 64-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 780-pin
PBGA
View Details