Renesas Electronics Corporation Integrated Circuits (ICs) - Embedded - Microprocessors R7S721020VCFP#AA1

Description
Win Source Part Number: 1002904-R7S721020VCF P#AA1 Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: RZ/A1L Core Processor: ARM® Cortex®-A9 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 400MHz Co-Processors/DSP: Multimedia; NEON™ MPE RAM Controllers: SDRAM, SRAM Graphics Acceleration: Yes Display & Interface Controllers: VDC Ethernet: 10/100Mbps USB: USB 2.0 (2) Voltage - I/O: 1.2V, 3.3V Package: Tray Additional Interfaces: CAN, I²C, IEBus, IrDA, LIN, MediaLB, MMC/SD/SDIO, SCI, SCI FIFO, SPDIF, SPI, SSI Standard Package: 40 Package / Case: 176-LQFP Supplier Device Package: 176-LFQFP (24x24) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: -1161-R7S721020VCFP# AA1 Base Product Number: R7S721020
Request a Quote Datasheet
Description
Win Source Part Number: 1002904-R7S721020VCF P#AA1 Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: RZ/A1L Core Processor: ARM® Cortex®-A9 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 400MHz Co-Processors/DSP: Multimedia; NEON™ MPE RAM Controllers: SDRAM, SRAM Graphics Acceleration: Yes Display & Interface Controllers: VDC Ethernet: 10/100Mbps USB: USB 2.0 (2) Voltage - I/O: 1.2V, 3.3V Package: Tray Additional Interfaces: CAN, I²C, IEBus, IrDA, LIN, MediaLB, MMC/SD/SDIO, SCI, SCI FIFO, SPDIF, SPI, SSI Standard Package: 40 Package / Case: 176-LQFP Supplier Device Package: 176-LFQFP (24x24) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: -1161-R7S721020VCFP# AA1 Base Product Number: R7S721020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microprocessors - 1002904-R7S721020VCFP#AA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1002904-R7S721020VCFP#AA1
Integrated Circuits (ICs) - Embedded - Microprocessors 1002904-R7S721020VCFP#AA1
Win Source Part Number: 1002904-R7S721020VCF P#AA1 Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: RZ/A1L Core Processor: ARM® Cortex®-A9 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 400MHz Co-Processors/DSP: Multimedia; NEON™ MPE RAM Controllers: SDRAM, SRAM Graphics Acceleration: Yes Display & Interface Controllers: VDC Ethernet: 10/100Mbps USB: USB 2.0 (2) Voltage - I/O: 1.2V, 3.3V Package: Tray Additional Interfaces: CAN, I²C, IEBus, IrDA, LIN, MediaLB, MMC/SD/SDIO, SCI, SCI FIFO, SPDIF, SPI, SSI Standard Package: 40 Package / Case: 176-LQFP Supplier Device Package: 176-LFQFP (24x24) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: -1161-R7S721020VCFP# AA1 Base Product Number: R7S721020

Win Source Part Number: 1002904-R7S721020VCFP#AA1
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: RZ/A1L
Core Processor: ARM® Cortex®-A9
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 400MHz
Co-Processors/DSP: Multimedia; NEON™ MPE
RAM Controllers: SDRAM, SRAM
Graphics Acceleration: Yes
Display & Interface Controllers: VDC
Ethernet: 10/100Mbps
USB: USB 2.0 (2)
Voltage - I/O: 1.2V, 3.3V
Package: Tray
Additional Interfaces: CAN, I²C, IEBus, IrDA, LIN, MediaLB, MMC/SD/SDIO, SCI, SCI FIFO, SPDIF, SPI, SSI
Standard Package: 40
Package / Case: 176-LQFP
Supplier Device Package: 176-LFQFP (24x24)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: -1161-R7S721020VCFP#AA1
Base Product Number: R7S721020

Buy Now
400MHZ Embedded Microprocessor MPU - 694-R7S721020VCFP#AA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MHZ Embedded Microprocessor MPU
694-R7S721020VCFP#AA1
400MHZ Embedded Microprocessor MPU 694-R7S721020VCFP#AA1
IC MPU RZ/A1L 400MHZ 176LFQFP Product overview: R7S721020VCFP#AA1 from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-R7S721020VCFP#AA 1 can be used for catalog matching and distributor lookup.

IC MPU RZ/A1L 400MHZ 176LFQFP Product overview: R7S721020VCFP#AA1 from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-R7S721020VCFP#AA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - R7S721020VCFP#AA1-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
R7S721020VCFP#AA1-ND
Microprocessors R7S721020VCFP#AA1-ND
ARM® Cortex®-A9 Microprocessor IC RZ/A1L 1 Core, 32-Bit 400MHz 176-LFQFP (24x24)

ARM® Cortex®-A9 Microprocessor IC RZ/A1L 1 Core, 32-Bit 400MHz 176-LFQFP (24x24)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - R7S721020VCFP#AA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
R7S721020VCFP#AA1
Integrated Circuits (ICs) - Embedded - Microprocessors R7S721020VCFP#AA1
IC MPU RZ/A1L 400MHZ 176LFQFP

IC MPU RZ/A1L 400MHZ 176LFQFP

Supplier's Site
Embedded - Microprocessors - R7S721020VCFP#AA1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
R7S721020VCFP#AA1
Embedded - Microprocessors R7S721020VCFP#AA1
IC MCU 32BIT ROMLESS 176LFQFP

IC MCU 32BIT ROMLESS 176LFQFP

Supplier's Site Datasheet
Microprocessors - R7S721020VCFP#AA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
R7S721020VCFP#AA1
Microprocessors R7S721020VCFP#AA1
ARM® Cortex®-A9 Microprocessor IC RZ/A1L 1 Core, 32-Bit 400MHz 176-LFQFP (24x24)

ARM® Cortex®-A9 Microprocessor IC RZ/A1L 1 Core, 32-Bit 400MHz 176-LFQFP (24x24)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1002904-R7S721020VCFP#AA1 694-R7S721020VCFP#AA1 R7S721020VCFP#AA1-ND R7S721020VCFP#AA1 R7S721020VCFP#AA1 R7S721020VCFP#AA1
Product Name Integrated Circuits (ICs) - Embedded - Microprocessors 400MHZ Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 1.2V, 3.3V 1.1 V to 1.26 V 1.2V; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Other; Tray LFQP; Other; 176-LQFP QFP QFP; Other; 176-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

AM3703 Sitara Processor - AM3703CUS - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
6 suppliers
Embedded - Microprocessors - AM3352BZCZA60 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details