Renesas Electronics Corporation Microprocessors R7S721000VLFP#AA0

Description
ARM® Cortex®-A9 Microprocessor IC RZ/A1H 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Request a Quote Datasheet
Description
ARM® Cortex®-A9 Microprocessor IC RZ/A1H 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - R7S721000VLFP#AA0-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
R7S721000VLFP#AA0-ND
Microprocessors R7S721000VLFP#AA0-ND
ARM® Cortex®-A9 Microprocessor IC RZ/A1H 1 Core, 32-Bit 400MHz 256-LQFP (28x28)

ARM® Cortex®-A9 Microprocessor IC RZ/A1H 1 Core, 32-Bit 400MHz 256-LQFP (28x28)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 1190407-R7S721000VLFP#AA0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1190407-R7S721000VLFP#AA0
Integrated Circuits (ICs) - Embedded - Microprocessors 1190407-R7S721000VLFP#AA0
Win Source Part Number: 1190407-R7S721000VLF P#AA0 Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: RZ/A1H Core Processor: ARM® Cortex®-A9 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 400MHz Co-Processors/DSP: Multimedia; NEON™ MPE RAM Controllers: SDRAM, SRAM Graphics Acceleration: Yes Display & Interface Controllers: DVD, VDC Ethernet: 10/100Mbps (1), 100Mbps (1) USB: USB 2.0 (2) Voltage - I/O: 1.2V, 3.3V Package: Tray Additional Interfaces: CAN, I²C, IEBus, IrDA, LIN, MediaLB, MMC/SD/SDIO, SCI, SCI FIFO, SPDIF, SPI, SSI Standard Package: 24 Package / Case: 256-LQFP Supplier Device Package: 256-LQFP (28x28) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: R7S721000VLFP#AA1,R7 S721000VLFP#AA1-ND Base Product Number: R7S721000 Product Status: Not For New Designs

Win Source Part Number: 1190407-R7S721000VLFP#AA0
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: RZ/A1H
Core Processor: ARM® Cortex®-A9
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 400MHz
Co-Processors/DSP: Multimedia; NEON™ MPE
RAM Controllers: SDRAM, SRAM
Graphics Acceleration: Yes
Display & Interface Controllers: DVD, VDC
Ethernet: 10/100Mbps (1), 100Mbps (1)
USB: USB 2.0 (2)
Voltage - I/O: 1.2V, 3.3V
Package: Tray
Additional Interfaces: CAN, I²C, IEBus, IrDA, LIN, MediaLB, MMC/SD/SDIO, SCI, SCI FIFO, SPDIF, SPI, SSI
Standard Package: 24
Package / Case: 256-LQFP
Supplier Device Package: 256-LQFP (28x28)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: R7S721000VLFP#AA1,R7S721000VLFP#AA1-ND
Base Product Number: R7S721000
Product Status: Not For New Designs

Buy Now
400MHZ Embedded Microprocessor MPU - 694-R7S721000VLFP#AA0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MHZ Embedded Microprocessor MPU
694-R7S721000VLFP#AA0
400MHZ Embedded Microprocessor MPU 694-R7S721000VLFP#AA0
IC MPU RZ/A1H 400MHZ 256LQFP Product overview: R7S721000VLFP#AA0 from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-R7S721000VLFP#AA 0 can be used for catalog matching and distributor lookup.

IC MPU RZ/A1H 400MHZ 256LQFP Product overview: R7S721000VLFP#AA0 from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-R7S721000VLFP#AA0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microprocessors - R7S721000VLFP#AA0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
R7S721000VLFP#AA0
Embedded - Microprocessors R7S721000VLFP#AA0
IC MCU 32BIT ROMLESS 256LQFP

IC MCU 32BIT ROMLESS 256LQFP

Supplier's Site Datasheet
Microprocessors - R7S721000VLFP#AA0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
R7S721000VLFP#AA0
Microprocessors R7S721000VLFP#AA0
ARM® Cortex®-A9 Microprocessor IC RZ/A1H 1 Core, 32-Bit 400MHz 256-LQFP (28x28)

ARM® Cortex®-A9 Microprocessor IC RZ/A1H 1 Core, 32-Bit 400MHz 256-LQFP (28x28)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - R7S721000VLFP#AA0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
R7S721000VLFP#AA0
Integrated Circuits (ICs) - Embedded - Microprocessors R7S721000VLFP#AA0
IC MPU RZ/A1H 400MHZ 256LQFP

IC MPU RZ/A1H 400MHZ 256LQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number R7S721000VLFP#AA0-ND 1190407-R7S721000VLFP#AA0 694-R7S721000VLFP#AA0 R7S721000VLFP#AA0 R7S721000VLFP#AA0 R7S721000VLFP#AA0
Product Name Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors 400MHZ Embedded Microprocessor MPU Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A9 ARM; ARM® Cortex®-A9 ARM® Cortex®-A9 ARM; ARMR CortexR-A9
Supply Voltage 1.2V; 3.3V 1.2V, 3.3V 3 V to 3.6 V
Package Type LFQP; Other; 256-LQFP Other; Tray QFP; Other; 256-LQFP QFP
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - DRA745BLGABCRQ1 - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 2 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 760-BFBGA, FCBGA
View Details
2 suppliers
Embedded - Microprocessors - AM3703CBC - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Embedded - Embedded - Microprocessors - AV80576SH0516MS LGAF - 1025671-AV80576SH0516MS LGAF - Win Source Electronics
Specs
Package Type Other; BGA
Pin Count 956
View Details
2 suppliers