Renesas Electronics Corporation Embedded - Embedded - Microprocessors - R7S721000VCBG#AC0 R7S721000VCBG#AC0

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 891135-R7S721000VCBG #AC0 Series: RZ/A1H Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-A9 Microprocessor IC series 1 Core, 32-Bit 400MHz 256-LFBGA (11x11) Core Processor: ARM® Cortex®-A9 Speed: 400MHz Package: 256-LFBGA Package: Tray Family Name: R7S721000 Categories: Integrated Circuits (ICs) Case / Package: 256-LFBGA (11x11) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 198 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: R7S721000VCBG#AC1, R7S721000VCBG#AC1-ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 891135-R7S721000VCBG #AC0 Series: RZ/A1H Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-A9 Microprocessor IC series 1 Core, 32-Bit 400MHz 256-LFBGA (11x11) Core Processor: ARM® Cortex®-A9 Speed: 400MHz Package: 256-LFBGA Package: Tray Family Name: R7S721000 Categories: Integrated Circuits (ICs) Case / Package: 256-LFBGA (11x11) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 198 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: R7S721000VCBG#AC1, R7S721000VCBG#AC1-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - R7S721000VCBG#AC0 - 891135-R7S721000VCBG#AC0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - R7S721000VCBG#AC0
891135-R7S721000VCBG#AC0
Embedded - Embedded - Microprocessors - R7S721000VCBG#AC0 891135-R7S721000VCBG#AC0
Manufacturer: Renesas Electronics America Win Source Part Number: 891135-R7S721000VCBG #AC0 Series: RZ/A1H Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-A9 Microprocessor IC series 1 Core, 32-Bit 400MHz 256-LFBGA (11x11) Core Processor: ARM® Cortex®-A9 Speed: 400MHz Package: 256-LFBGA Package: Tray Family Name: R7S721000 Categories: Integrated Circuits (ICs) Case / Package: 256-LFBGA (11x11) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 198 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: R7S721000VCBG#AC1, R7S721000VCBG#AC1-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 891135-R7S721000VCBG#AC0
Series: RZ/A1H
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-A9 Microprocessor IC series 1 Core, 32-Bit 400MHz 256-LFBGA (11x11)
Core Processor: ARM® Cortex®-A9
Speed: 400MHz
Package: 256-LFBGA
Package: Tray
Family Name: R7S721000
Categories: Integrated Circuits (ICs)
Case / Package: 256-LFBGA (11x11)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 198
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: R7S721000VCBG#AC1, R7S721000VCBG#AC1-ND

Buy Now
400MHZ Embedded Microprocessor MPU - 694-R7S721000VCBG#AC0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MHZ Embedded Microprocessor MPU
694-R7S721000VCBG#AC0
400MHZ Embedded Microprocessor MPU 694-R7S721000VCBG#AC0
IC MPU RZ/A1H 400MHZ 256LFBGA Product overview: R7S721000VCBG#AC0 from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-R7S721000VCBG#AC 0 can be used for catalog matching and distributor lookup.

IC MPU RZ/A1H 400MHZ 256LFBGA Product overview: R7S721000VCBG#AC0 from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-R7S721000VCBG#AC0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - R7S721000VCBG#AC0-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
R7S721000VCBG#AC0-ND
Microprocessors R7S721000VCBG#AC0-ND
ARM® Cortex®-A9 Microprocessor IC RZ/A1H 1 Core, 32-Bit 400MHz 256-LFBGA (11x11)

ARM® Cortex®-A9 Microprocessor IC RZ/A1H 1 Core, 32-Bit 400MHz 256-LFBGA (11x11)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - R7S721000VCBG#AC0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
R7S721000VCBG#AC0
Integrated Circuits (ICs) - Embedded - Microprocessors R7S721000VCBG#AC0
IC MPU RZ/A1H 400MHZ 256LFBGA

IC MPU RZ/A1H 400MHZ 256LFBGA

Supplier's Site
Microprocessors - R7S721000VCBG#AC0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
R7S721000VCBG#AC0
Microprocessors R7S721000VCBG#AC0
ARM® Cortex®-A9 Microprocessor IC RZ/A1H 1 Core, 32-Bit 400MHz 256-LFBGA (11x11)

ARM® Cortex®-A9 Microprocessor IC RZ/A1H 1 Core, 32-Bit 400MHz 256-LFBGA (11x11)

Buy Now Datasheet
Embedded - Microprocessors - R7S721000VCBG#AC0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
R7S721000VCBG#AC0
Embedded - Microprocessors R7S721000VCBG#AC0
IC MCU 32BIT ROMLESS 256LFBGA

IC MCU 32BIT ROMLESS 256LFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 891135-R7S721000VCBG#AC0 694-R7S721000VCBG#AC0 R7S721000VCBG#AC0-ND R7S721000VCBG#AC0 R7S721000VCBG#AC0 R7S721000VCBG#AC0
Product Name Embedded - Embedded - Microprocessors - R7S721000VCBG#AC0 400MHZ Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors
Package Type Other; 256-LFBGA (11x11) Other; Tray Other; 256-LFBGA BGA; Other; 256-LFBGA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 3 V to 3.6 V 1.2V; 3.3V
Clock Speed 400 MHz 400 MHz 400 MHz 400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

AM3357 Sitara Processor - AM3357BZCZD60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 689 pin WB-TePBGA
View Details
Microprocessors - AT91SAM9CN12B-CFURTR-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 3.3V
View Details
4 suppliers