SYNERGY MCU PLATFORM S5D9 640K 1
ARM® Cortex®-M4 Renesas Synergy™ S5 Microcontroller IC 32-Bit 120MHz 1MB (1M x 8) FLASH 145-TFLGA (7x7)
SYNERGY MCU PLATFORM S5D9 640K 1
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R7FS5D97C3A01CLK#AC0-ND | R7FS5D97C3A01CLK#AC0 | R7FS5D97C3A01CLK#AC0 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz |
| Bits | Other; A/D 22x12b SAR; D/A 2x12b | ||
| RAM | 640 KB | 640 KB | 640 KB |
| ROM | 1000 KB |