Renesas Electronics Corporation Microcontrollers R7FS5D97C3A01CFB#AA0

Description
ARM® Cortex®-M4 Renesas Synergy™ S5 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 144-LFQFP (20x20)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 Renesas Synergy™ S5 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 144-LFQFP (20x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R7FS5D97C3A01CFB#AA0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R7FS5D97C3A01CFB#AA0-ND
Microcontrollers R7FS5D97C3A01CFB#AA0-ND
ARM® Cortex®-M4 Renesas Synergy™ S5 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 144-LFQFP (20x20)

ARM® Cortex®-M4 Renesas Synergy™ S5 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 144-LFQFP (20x20)

Buy Now Datasheet
Microcontrollers - 2647099 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2647099
Microcontrollers 2647099
SYNERGY MCU S5, R7FS5D97C3A01CFB#AA0

SYNERGY MCU S5, R7FS5D97C3A01CFB#AA0

Supplier's Site
Microcontrollers - 2647100 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2647100
Microcontrollers 2647100
SYNERGY MCU S5, R7FS5D97C3A01CFB#AA0

SYNERGY MCU S5, R7FS5D97C3A01CFB#AA0

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
R7FS5D97C3A01CFB#AA0
ARM Microcontrollers - MCU R7FS5D97C3A01CFB#AA0
ARM Microcontrollers - MCU SYNERGY MCU PLATFORM S5D9 640k 144LQFP

ARM Microcontrollers - MCU SYNERGY MCU PLATFORM S5D9 640k 144LQFP

Buy Now Datasheet
Embedded - Microcontrollers - R7FS5D97C3A01CFB#AA0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R7FS5D97C3A01CFB#AA0
Embedded - Microcontrollers R7FS5D97C3A01CFB#AA0
IC MCU 32BIT 1MB FLASH 144LQFP

IC MCU 32BIT 1MB FLASH 144LQFP

Supplier's Site Datasheet
Microcontrollers - R7FS5D97C3A01CFB#AA0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R7FS5D97C3A01CFB#AA0
Microcontrollers R7FS5D97C3A01CFB#AA0
IC MCU 32BIT 1MB FLASH 144LQFP

IC MCU 32BIT 1MB FLASH 144LQFP

Supplier's Site Datasheet
Microcontrollers - R7FS5D97C3A01CFB#AA0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7FS5D97C3A01CFB#AA0
Microcontrollers R7FS5D97C3A01CFB#AA0
ARM® Cortex®-M4 Renesas Synergy™ S5 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 144-LFQFP (20x20)

ARM® Cortex®-M4 Renesas Synergy™ S5 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 144-LFQFP (20x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7FS5D97C3A01CFB#AA0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7FS5D97C3A01CFB#AA0
Integrated Circuits (ICs) - Embedded - Microcontrollers R7FS5D97C3A01CFB#AA0
IC MCU 32BIT 1MB FLASH 144LQFP

IC MCU 32BIT 1MB FLASH 144LQFP

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R7FS5D97C3A01CFB#AA0-ND 2647099 R7FS5D97C3A01CFB#AA0 R7FS5D97C3A01CFB#AA0 R7FS5D97C3A01CFB#AA0 R7FS5D97C3A01CFB#AA0 R7FS5D97C3A01CFB#AA0
Product Name Microcontrollers Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 16 Bit; 16bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz
Bits Other; A/D 22x12b; D/A 2x12b
RAM 640 KB 640 KB 640 KB 640 KB
ROM 1000 KB 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC812BCPZ - 911039-ADUC812BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 16 MHz
RAM 8 KB
View Details
3 suppliers
928MHz 4KB QFN Embedded Microcontroller MCU - 879-CC1110F32RSP - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, SPI, 3-WIRE, USB
View Details
2 suppliers
Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CL8RMCAKXQMB2 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers