Renesas Electronics Corporation Microcontrollers R7FS5D57C3A01CFB#AA0

Description
ARM® Cortex®-M4 Renesas Synergy™ S5 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 144-LFQFP (20x20)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 Renesas Synergy™ S5 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 144-LFQFP (20x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R7FS5D57C3A01CFB#AA0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R7FS5D57C3A01CFB#AA0-ND
Microcontrollers R7FS5D57C3A01CFB#AA0-ND
ARM® Cortex®-M4 Renesas Synergy™ S5 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 144-LFQFP (20x20)

ARM® Cortex®-M4 Renesas Synergy™ S5 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 144-LFQFP (20x20)

Buy Now Datasheet
Microcontrollers - R7FS5D57C3A01CFB#AA0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7FS5D57C3A01CFB#AA0
Microcontrollers R7FS5D57C3A01CFB#AA0
ARM® Cortex®-M4 Renesas Synergy™ S5 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 144-LFQFP (20x20)

ARM® Cortex®-M4 Renesas Synergy™ S5 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 144-LFQFP (20x20)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
R7FS5D57C3A01CFB#AA0
ARM Microcontrollers - MCU R7FS5D57C3A01CFB#AA0
ARM Microcontrollers - MCU SYNERGY MCU S5D5 384k 144LQFP

ARM Microcontrollers - MCU SYNERGY MCU S5D5 384k 144LQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7FS5D57C3A01CFB#AA0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7FS5D57C3A01CFB#AA0
Integrated Circuits (ICs) - Embedded - Microcontrollers R7FS5D57C3A01CFB#AA0
IC MCU 32BIT 1MB FLASH 144LQFP

IC MCU 32BIT 1MB FLASH 144LQFP

Supplier's Site
Microcontrollers - R7FS5D57C3A01CFB#AA0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R7FS5D57C3A01CFB#AA0
Microcontrollers R7FS5D57C3A01CFB#AA0
IC MCU 32BIT 1MB FLASH 144LQFP

IC MCU 32BIT 1MB FLASH 144LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - R7FS5D57C3A01CFB#AA0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R7FS5D57C3A01CFB#AA0
Embedded - Microcontrollers R7FS5D57C3A01CFB#AA0
IC MCU 32BIT 1MB FLASH 144LQFP

IC MCU 32BIT 1MB FLASH 144LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R7FS5D57C3A01CFB#AA0-ND R7FS5D57C3A01CFB#AA0 R7FS5D57C3A01CFB#AA0 R7FS5D57C3A01CFB#AA0 R7FS5D57C3A01CFB#AA0 R7FS5D57C3A01CFB#AA0
Product Name Microcontrollers Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit; 32-Bit
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz
Bits Other; A/D 22x12b; D/A 2x12b
RAM 384 KB 384 KB 384 KB 384 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C161CSLFCAFXQMA2 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 25 MHz
View Details
2 suppliers