Renesas Electronics Corporation Microcontrollers R7FS5D57C2A01CLK#AC1

Description
ARM® Cortex®-M4 Renesas Synergy™ S5 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 145-TFLGA (7x7)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 Renesas Synergy™ S5 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 145-TFLGA (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R7FS5D57C2A01CLK#AC1-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M4 Renesas Synergy™ S5 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 145-TFLGA (7x7)

ARM® Cortex®-M4 Renesas Synergy™ S5 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 145-TFLGA (7x7)

Buy Now Datasheet
Microcontrollers - R7FS5D57C2A01CLK#AC1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7FS5D57C2A01CLK#AC1
Microcontrollers R7FS5D57C2A01CLK#AC1
ARM® Cortex®-M4 Renesas Synergy™ S5 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 145-TFLGA (7x7)

ARM® Cortex®-M4 Renesas Synergy™ S5 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 145-TFLGA (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7FS5D57C2A01CLK#AC1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7FS5D57C2A01CLK#AC1
Integrated Circuits (ICs) - Embedded - Microcontrollers R7FS5D57C2A01CLK#AC1
IC MCU 32BIT 1MB FLASH 145TFLGA

IC MCU 32BIT 1MB FLASH 145TFLGA

Supplier's Site
Embedded - Microcontrollers - R7FS5D57C2A01CLK#AC1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R7FS5D57C2A01CLK#AC1
Embedded - Microcontrollers R7FS5D57C2A01CLK#AC1
IC MCU 32BIT 1MB FLASH 145TFLGA

IC MCU 32BIT 1MB FLASH 145TFLGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R7FS5D57C2A01CLK#AC1-ND R7FS5D57C2A01CLK#AC1 R7FS5D57C2A01CLK#AC1 R7FS5D57C2A01CLK#AC1
Product Name Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 120 MHz 120 MHz 120 MHz
Bits Other; A/D 22x12b; D/A 2x12b
RAM 384 KB 384 KB 384 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BCP8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - 428444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - CG7691AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers