Renesas Electronics Corporation Microcontrollers R7FS5D57A3A01CFB#AA0

Description
ARM® Cortex®-M4 Renesas Synergy™ S5 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 144-LFQFP (20x20)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 Renesas Synergy™ S5 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 144-LFQFP (20x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R7FS5D57A3A01CFB#AA0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R7FS5D57A3A01CFB#AA0-ND
Microcontrollers R7FS5D57A3A01CFB#AA0-ND
ARM® Cortex®-M4 Renesas Synergy™ S5 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 144-LFQFP (20x20)

ARM® Cortex®-M4 Renesas Synergy™ S5 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 144-LFQFP (20x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7FS5D57A3A01CFB#AA0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7FS5D57A3A01CFB#AA0
Integrated Circuits (ICs) - Embedded - Microcontrollers R7FS5D57A3A01CFB#AA0
IC MCU 32BIT 512KB FLSH 144LFQFP

IC MCU 32BIT 512KB FLSH 144LFQFP

Supplier's Site
Microcontrollers - R7FS5D57A3A01CFB#AA0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7FS5D57A3A01CFB#AA0
Microcontrollers R7FS5D57A3A01CFB#AA0
ARM® Cortex®-M4 Renesas Synergy™ S5 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 144-LFQFP (20x20)

ARM® Cortex®-M4 Renesas Synergy™ S5 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 144-LFQFP (20x20)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
R7FS5D57A3A01CFB#AA0
ARM Microcontrollers - MCU R7FS5D57A3A01CFB#AA0
ARM Microcontrollers - MCU SYNERGY MCU PLATFORM S5D5 512k 144LQFP

ARM Microcontrollers - MCU SYNERGY MCU PLATFORM S5D5 512k 144LQFP

Buy Now Datasheet
Mcu, 32Bit, 120Mhz; Product Range Renesas - 84AC2668 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 120Mhz; Product Range Renesas
84AC2668
Mcu, 32Bit, 120Mhz; Product Range Renesas 84AC2668
MCU, 32BIT, 120MHZ; Product Range:Synergy Family S5 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:512KB; RAM Memory Size:384KB; No. of Pins:144Pins; MCU Case Style:LQFP;RoHS Compliant: Yes

MCU, 32BIT, 120MHZ; Product Range:Synergy Family S5 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:512KB; RAM Memory Size:384KB; No. of Pins:144Pins; MCU Case Style:LQFP;RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - R7FS5D57A3A01CFB#AA0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R7FS5D57A3A01CFB#AA0
Embedded - Microcontrollers R7FS5D57A3A01CFB#AA0
IC MCU 32BIT 512KB FLSH 144LFQFP

IC MCU 32BIT 512KB FLSH 144LFQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R7FS5D57A3A01CFB#AA0-ND R7FS5D57A3A01CFB#AA0 R7FS5D57A3A01CFB#AA0 R7FS5D57A3A01CFB#AA0 84AC2668 R7FS5D57A3A01CFB#AA0
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Mcu, 32Bit, 120Mhz; Product Range Renesas Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz
Bits Other; A/D 22x12b; D/A 2x12b
RAM 384 KB 384 KB 384 KB 384 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 4KB Embedded Microcontroller MCU - 685-COP8ACC720M8-XE - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.1280 KB
Supply Voltage 2.7 to 5.5 volts
View Details
4 suppliers
 - C161KLMHABXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP80
View Details
5 suppliers
Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - 2904/BQA - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers