Renesas Electronics Corporation Microcontrollers R7FS5D57A2A01CLK#AC0

Description
ARM® Cortex®-M4 Renesas Synergy™ S5 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 145-TFLGA (7x7)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 Renesas Synergy™ S5 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 145-TFLGA (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R7FS5D57A2A01CLK#AC0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R7FS5D57A2A01CLK#AC0-ND
Microcontrollers R7FS5D57A2A01CLK#AC0-ND
ARM® Cortex®-M4 Renesas Synergy™ S5 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 145-TFLGA (7x7)

ARM® Cortex®-M4 Renesas Synergy™ S5 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 145-TFLGA (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - R7FS5D57A2A01CLK#AC0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R7FS5D57A2A01CLK#AC0
Embedded - Microcontrollers R7FS5D57A2A01CLK#AC0
IC MCU 32BIT 512KB FLSH 145TFLGA

IC MCU 32BIT 512KB FLSH 145TFLGA

Supplier's Site Datasheet
Microcontrollers - R7FS5D57A2A01CLK#AC0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7FS5D57A2A01CLK#AC0
Microcontrollers R7FS5D57A2A01CLK#AC0
ARM® Cortex®-M4 Renesas Synergy™ S5 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 145-TFLGA (7x7)

ARM® Cortex®-M4 Renesas Synergy™ S5 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 145-TFLGA (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7FS5D57A2A01CLK#AC0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7FS5D57A2A01CLK#AC0
Integrated Circuits (ICs) - Embedded - Microcontrollers R7FS5D57A2A01CLK#AC0
IC MCU 32BIT 512KB FLSH 145TFLGA

IC MCU 32BIT 512KB FLSH 145TFLGA

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
R7FS5D57A2A01CLK#AC0
ARM Microcontrollers - MCU R7FS5D57A2A01CLK#AC0
ARM Microcontrollers - MCU SYNERGY MCU PLATFORM S5D5 512k 145LGA

ARM Microcontrollers - MCU SYNERGY MCU PLATFORM S5D5 512k 145LGA

Buy Now Datasheet
Mcu, 32Bit, 120Mhz; Product Range Renesas - 84AC2667 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 120Mhz; Product Range Renesas
84AC2667
Mcu, 32Bit, 120Mhz; Product Range Renesas 84AC2667
MCU, 32BIT, 120MHZ; Product Range:Synergy Family S5 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:512KB; RAM Memory Size:384KB; No. of Pins:145Pins; MCU Case Style:LGA; RoHS Compliant: Yes

MCU, 32BIT, 120MHZ; Product Range:Synergy Family S5 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:512KB; RAM Memory Size:384KB; No. of Pins:145Pins; MCU Case Style:LGA; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R7FS5D57A2A01CLK#AC0-ND R7FS5D57A2A01CLK#AC0 R7FS5D57A2A01CLK#AC0 R7FS5D57A2A01CLK#AC0 R7FS5D57A2A01CLK#AC0 84AC2667
Product Name Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Mcu, 32Bit, 120Mhz; Product Range Renesas
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz
Bits Other; A/D 22x12b; D/A 2x12b
RAM 384 KB 384 KB 384 KB 384 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1814784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
Microcontrollers - C161CSLFCABXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
4 suppliers