Category: OEM Souring
Win Source Part Number: 1462134-R7FS5D37A3A0
Manufacturer: Renesas Electronics America
IC MCU 32BIT 512KB FLSH 100LFQFP Product overview: R7FS5D37A3A01CFP#AA0
ARM® Cortex®-M4F Renesas Synergy™ S5 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)
IC MCU 32BIT 512KB FLSH 100LFQFP
ARM Microcontrollers - MCU SYNERGY MCU PLATFORM S5D3 256K 100LQFP
ARM® Cortex®-M4F Renesas Synergy™ S5 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)
IC MCU 32BIT 512KB FLSH 100LFQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1462134-R7FS5D37A3A01CFP#AA0 | 685-R7FS5D37A3A01CFP#AA0 | R7FS5D37A3A01CFP#AA0-ND | R7FS5D37A3A01CFP#AA0 | R7FS5D37A3A01CFP#AA0 | R7FS5D37A3A01CFP#AA0 | R7FS5D37A3A01CFP#AA0 |
| Product Name | OEM Souring | 32-bit 32BIT 512KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | ||
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | |||
| RAM | 256 KB | 256 KB | 256 KB | 256 KB | |||
| Supply Voltage | 2.7 to 3.6 volts | 2.7 to 3.6 volts | 3.6 volts | ||||
| Serial Interface | CAN, I2C, IrDA, QSPI, SCI, SDHI, SPI, SSIE, USB | CAN; SPI; SCI; UART; USB |