Renesas Electronics Corporation Microcontrollers R7FS3A77C3A01CFP#AA1

Description
ARM® Cortex®-M4 Renesas Synergy™ S3 Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 Renesas Synergy™ S3 Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R7FS3A77C3A01CFP#AA1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R7FS3A77C3A01CFP#AA1-ND
Microcontrollers R7FS3A77C3A01CFP#AA1-ND
ARM® Cortex®-M4 Renesas Synergy™ S3 Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)

ARM® Cortex®-M4 Renesas Synergy™ S3 Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
R7FS3A77C3A01CFP#AA1
ARM Microcontrollers - MCU R7FS3A77C3A01CFP#AA1
ARM Microcontrollers - MCU SYNERGY MCU PLATFORM S3A7 1MB 100QFP

ARM Microcontrollers - MCU SYNERGY MCU PLATFORM S3A7 1MB 100QFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7FS3A77C3A01CFP#AA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7FS3A77C3A01CFP#AA1
Integrated Circuits (ICs) - Embedded - Microcontrollers R7FS3A77C3A01CFP#AA1
IC MCU 32BIT 1MB FLASH 100LFQFP

IC MCU 32BIT 1MB FLASH 100LFQFP

Supplier's Site
Microcontrollers - R7FS3A77C3A01CFP#AA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7FS3A77C3A01CFP#AA1
Microcontrollers R7FS3A77C3A01CFP#AA1
ARM® Cortex®-M4 Renesas Synergy™ S3 Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)

ARM® Cortex®-M4 Renesas Synergy™ S3 Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Microcontrollers - R7FS3A77C3A01CFP#AA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7FS3A77C3A01CFP#AA1
Microcontrollers R7FS3A77C3A01CFP#AA1
ARM® Cortex®-M4 Synergy MCU Microcontroller IC 32-Bit 48MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)

ARM® Cortex®-M4 Synergy MCU Microcontroller IC 32-Bit 48MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)

Buy Now
Embedded - Microcontrollers - R7FS3A77C3A01CFP#AA1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R7FS3A77C3A01CFP#AA1
Embedded - Microcontrollers R7FS3A77C3A01CFP#AA1
IC MCU 32BIT 1MB FLASH 100LFQFP

IC MCU 32BIT 1MB FLASH 100LFQFP

Supplier's Site Datasheet
Mcu, 32Bit, 48Mhz; Product Range Renesas - 84AC2666 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 48Mhz; Product Range Renesas
84AC2666
Mcu, 32Bit, 48Mhz; Product Range Renesas 84AC2666
MCU, 32BIT, 48MHZ; Product Range:Synergy Family S3 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:1MB; RAM Memory Size:192KB; No. of Pins:100Pins; MCU Case Style:LQFP; No.RoHS Compliant: Yes

MCU, 32BIT, 48MHZ; Product Range:Synergy Family S3 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:1MB; RAM Memory Size:192KB; No. of Pins:100Pins; MCU Case Style:LQFP; No.RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R7FS3A77C3A01CFP#AA1-ND R7FS3A77C3A01CFP#AA1 R7FS3A77C3A01CFP#AA1 R7FS3A77C3A01CFP#AA1 R7FS3A77C3A01CFP#AA1 R7FS3A77C3A01CFP#AA1 84AC2666
Product Name Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers Mcu, 32Bit, 48Mhz; Product Range Renesas
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit; 32-Bit 32 Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
Bits Other; A/D 25x14b SAR; D/A 2x12b
RAM 192 KB 192 KB 192 KB 192 KB 192 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers
Microcontrollers - 7GA830291F0 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
Embedded - Microcontrollers - ADUC845BS8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details