Renesas Electronics Corporation Integrated Circuits (ICs) - Embedded - Microcontrollers R7FS3A77C3A01CFM#AA1

Description
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1318673-R7FS3A77C3A0 1CFM#AA1 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Bulk Core Processor: ARM® Cortex®-M4 Speed: 48MHz Standard Package: 160 Mounting: Surface Mount Core Size: 32-Bit Single-Core Connectivity: CANbus, I²C, IrDA, MMC/SD, SCI, SPI, UART/USART, USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 50 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH EEPROM Size: 16K x 8 RAM Size: 192K x 8 Data Converters: A/D 18x14b; D/A 2x12b Oscillator Type: Internal Supplier Device Package: 64-LFQFP (10x10) Temperature Range - Operating: -40°C ~ 105°C Case / Package: 64-LQFP ECCN: 5A992C Fake Threat In the Open Market: 78 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.6V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: -1161-R7FS3A77C3A01C FM#AA1 Base Product Number: R7FS3A77 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1318673-R7FS3A77C3A0 1CFM#AA1 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Bulk Core Processor: ARM® Cortex®-M4 Speed: 48MHz Standard Package: 160 Mounting: Surface Mount Core Size: 32-Bit Single-Core Connectivity: CANbus, I²C, IrDA, MMC/SD, SCI, SPI, UART/USART, USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 50 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH EEPROM Size: 16K x 8 RAM Size: 192K x 8 Data Converters: A/D 18x14b; D/A 2x12b Oscillator Type: Internal Supplier Device Package: 64-LFQFP (10x10) Temperature Range - Operating: -40°C ~ 105°C Case / Package: 64-LQFP ECCN: 5A992C Fake Threat In the Open Market: 78 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.6V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: -1161-R7FS3A77C3A01C FM#AA1 Base Product Number: R7FS3A77 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1318673-R7FS3A77C3A01CFM#AA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1318673-R7FS3A77C3A01CFM#AA1
Integrated Circuits (ICs) - Embedded - Microcontrollers 1318673-R7FS3A77C3A01CFM#AA1
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1318673-R7FS3A77C3A0 1CFM#AA1 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Bulk Core Processor: ARM® Cortex®-M4 Speed: 48MHz Standard Package: 160 Mounting: Surface Mount Core Size: 32-Bit Single-Core Connectivity: CANbus, I²C, IrDA, MMC/SD, SCI, SPI, UART/USART, USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 50 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH EEPROM Size: 16K x 8 RAM Size: 192K x 8 Data Converters: A/D 18x14b; D/A 2x12b Oscillator Type: Internal Supplier Device Package: 64-LFQFP (10x10) Temperature Range - Operating: -40°C ~ 105°C Case / Package: 64-LQFP ECCN: 5A992C Fake Threat In the Open Market: 78 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.6V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: -1161-R7FS3A77C3A01C FM#AA1 Base Product Number: R7FS3A77 RoHS Status: ROHS3 Compliant

Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1318673-R7FS3A77C3A01CFM#AA1
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Bulk
Core Processor: ARM® Cortex®-M4
Speed: 48MHz
Standard Package: 160
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I²C, IrDA, MMC/SD, SCI, SPI, UART/USART, USB
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 50
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
EEPROM Size: 16K x 8
RAM Size: 192K x 8
Data Converters: A/D 18x14b; D/A 2x12b
Oscillator Type: Internal
Supplier Device Package: 64-LFQFP (10x10)
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 64-LQFP
ECCN: 5A992C
Fake Threat In the Open Market: 78
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.6V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: -1161-R7FS3A77C3A01CFM#AA1
Base Product Number: R7FS3A77
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
32-bit 32BIT 1MB Embedded Microcontroller MCU - 685-R7FS3A77C3A01CFM#AA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 1MB Embedded Microcontroller MCU
685-R7FS3A77C3A01CFM#AA1
32-bit 32BIT 1MB Embedded Microcontroller MCU 685-R7FS3A77C3A01CFM#AA1
IC MCU 32BIT 1MB FLASH 64LFQFP Product overview: R7FS3A77C3A01CFM#AA1 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7FS3A77C3A01CFM #AA1 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 1MB FLASH 64LFQFP Product overview: R7FS3A77C3A01CFM#AA1 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7FS3A77C3A01CFM#AA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 1928157P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1928157P
Microcontrollers 1928157P
SYNERGY MCU PLATFORM S3A7 1MB 64QFP

SYNERGY MCU PLATFORM S3A7 1MB 64QFP

Supplier's Site
Microcontrollers - 1928157 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1928157
Microcontrollers 1928157
SYNERGY MCU PLATFORM S3A7 1MB 64QFP

SYNERGY MCU PLATFORM S3A7 1MB 64QFP

Supplier's Site
Microcontrollers - 1928156 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1928156
Microcontrollers 1928156
SYNERGY MCU PLATFORM S3A7 1MB 64QFP

SYNERGY MCU PLATFORM S3A7 1MB 64QFP

Supplier's Site
Microcontrollers - R7FS3A77C3A01CFM#AA1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R7FS3A77C3A01CFM#AA1-ND
Microcontrollers R7FS3A77C3A01CFM#AA1-ND
ARM® Cortex®-M4 Renesas Synergy™ S3 Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 64-LFQFP (10x10)

ARM® Cortex®-M4 Renesas Synergy™ S3 Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
R7FS3A77C3A01CFM#AA1
ARM Microcontrollers - MCU R7FS3A77C3A01CFM#AA1
ARM Microcontrollers - MCU SYNERGY MCU PLATFORM S3A7 1MB 64QFP

ARM Microcontrollers - MCU SYNERGY MCU PLATFORM S3A7 1MB 64QFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7FS3A77C3A01CFM#AA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7FS3A77C3A01CFM#AA1
Integrated Circuits (ICs) - Embedded - Microcontrollers R7FS3A77C3A01CFM#AA1
IC MCU 32BIT 1MB FLASH 64LFQFP

IC MCU 32BIT 1MB FLASH 64LFQFP

Supplier's Site
Mcu, 32Bit, 48Mhz; Product Range Renesas - 84AC2665 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 48Mhz; Product Range Renesas
84AC2665
Mcu, 32Bit, 48Mhz; Product Range Renesas 84AC2665
MCU, 32BIT, 48MHZ; Product Range:Synergy Family S3 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:1MB; RAM Memory Size:192KB; No. of Pins:64Pins; MCU Case Style:LQFP; No. RoHS Compliant: Yes

MCU, 32BIT, 48MHZ; Product Range:Synergy Family S3 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:1MB; RAM Memory Size:192KB; No. of Pins:64Pins; MCU Case Style:LQFP; No. RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - R7FS3A77C3A01CFM#AA1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R7FS3A77C3A01CFM#AA1
Embedded - Microcontrollers R7FS3A77C3A01CFM#AA1
IC MCU 32BIT 1MB FLASH 64LFQFP

IC MCU 32BIT 1MB FLASH 64LFQFP

Supplier's Site Datasheet
Microcontrollers - R7FS3A77C3A01CFM#AA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7FS3A77C3A01CFM#AA1
Microcontrollers R7FS3A77C3A01CFM#AA1
ARM® Cortex®-M4 Renesas Synergy™ S3 Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 64-LFQFP (10x10)

ARM® Cortex®-M4 Renesas Synergy™ S3 Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
Microcontrollers - R7FS3A77C3A01CFM#AA1 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R7FS3A77C3A01CFM#AA1
Microcontrollers R7FS3A77C3A01CFM#AA1
IC MCU 32BIT 1MB FLASH 64LFQFP

IC MCU 32BIT 1MB FLASH 64LFQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1318673-R7FS3A77C3A01CFM#AA1 685-R7FS3A77C3A01CFM#AA1 1928157P 1928157 R7FS3A77C3A01CFM#AA1-ND R7FS3A77C3A01CFM#AA1 R7FS3A77C3A01CFM#AA1 84AC2665 R7FS3A77C3A01CFM#AA1 R7FS3A77C3A01CFM#AA1 R7FS3A77C3A01CFM#AA1
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit 32BIT 1MB Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 32Bit, 48Mhz; Product Range Renesas Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
RAM 1000 KB 192 KB 192 KB 192 KB 192 KB 192 KB 192 KB 192 KB
ROM 16 KB 1000 KB 1000 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7039BCP6Z-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
 - C167CSLMCAKXUMA2 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
6 suppliers
Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details