Renesas Electronics Corporation Microcontrollers R7FS3A6783A01CFL#BA0

Description
ARM® Cortex®-M4 Renesas Synergy™ S3 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 48-LFQFP (7x7)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 Renesas Synergy™ S3 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 48-LFQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R7FS3A6783A01CFL#BA0-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M4 Renesas Synergy™ S3 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 48-LFQFP (7x7)

ARM® Cortex®-M4 Renesas Synergy™ S3 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 48-LFQFP (7x7)

Buy Now Datasheet
Microcontrollers - R7FS3A6783A01CFL#BA0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7FS3A6783A01CFL#BA0
Microcontrollers R7FS3A6783A01CFL#BA0
ARM® Cortex®-M4 Renesas Synergy™ S3 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 48-LFQFP (7x7)

ARM® Cortex®-M4 Renesas Synergy™ S3 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 48-LFQFP (7x7)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7FS3A6783A01CFL#BA0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7FS3A6783A01CFL#BA0
Integrated Circuits (ICs) - Embedded - Microcontrollers R7FS3A6783A01CFL#BA0
IC MCU 32BIT 256KB FLASH 48LFQFP

IC MCU 32BIT 256KB FLASH 48LFQFP

Supplier's Site
Embedded - Microcontrollers - R7FS3A6783A01CFL#BA0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R7FS3A6783A01CFL#BA0
Embedded - Microcontrollers R7FS3A6783A01CFL#BA0
IC MCU 32BIT 256KB FLASH 48LFQFP

IC MCU 32BIT 256KB FLASH 48LFQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R7FS3A6783A01CFL#BA0-ND R7FS3A6783A01CFL#BA0 R7FS3A6783A01CFL#BA0 R7FS3A6783A01CFL#BA0
Product Name Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 48 MHz 48 MHz 48 MHz
Bits 8 Bit; Other; A/D 14x14b SAR; D/A 2x8b, 1x12b
RAM 32 KB 32 KB 32 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers
Microcontrollers - A2C00979801 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - 2910ADC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 1814977P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details