Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - R7FS3A37A3A01CFM#BA0 R7FS3A37A3A01CFM#BA0

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 852302-R7FS3A37A3A01 CFM#BA0 Series: Renesas Synergy™ S3 Features: series Microcontroller IC Package: Tray Number of I/O: 52 Family Name: R7FS3A37 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 1280 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 852302-R7FS3A37A3A01 CFM#BA0 Series: Renesas Synergy™ S3 Features: series Microcontroller IC Package: Tray Number of I/O: 52 Family Name: R7FS3A37 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 1280 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - R7FS3A37A3A01CFM#BA0 - 852302-R7FS3A37A3A01CFM#BA0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R7FS3A37A3A01CFM#BA0
852302-R7FS3A37A3A01CFM#BA0
Embedded - Embedded - Microcontrollers - R7FS3A37A3A01CFM#BA0 852302-R7FS3A37A3A01CFM#BA0
Manufacturer: Renesas Electronics America Win Source Part Number: 852302-R7FS3A37A3A01 CFM#BA0 Series: Renesas Synergy™ S3 Features: series Microcontroller IC Package: Tray Number of I/O: 52 Family Name: R7FS3A37 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 1280 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected

Manufacturer: Renesas Electronics America
Win Source Part Number: 852302-R7FS3A37A3A01CFM#BA0
Series: Renesas Synergy™ S3
Features: series Microcontroller IC
Package: Tray
Number of I/O: 52
Family Name: R7FS3A37
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 1280
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected

Buy Now
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-R7FS3A37A3A01CFM#BA0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-R7FS3A37A3A01CFM#BA0
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-R7FS3A37A3A01CFM#BA0
IC MCU 32BIT 512KB FLASH 64LFQFP Product overview: R7FS3A37A3A01CFM#BA0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7FS3A37A3A01CFM #BA0 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLASH 64LFQFP Product overview: R7FS3A37A3A01CFM#BA0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7FS3A37A3A01CFM#BA0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 559-R7FS3A37A3A01CFM#BA0-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M4 Renesas Synergy™ S3 Microcontroller IC 32-Bit Single-Core 48MHz 512KB (512K x 8) FLASH 64-LFQFP (10x10)

ARM® Cortex®-M4 Renesas Synergy™ S3 Microcontroller IC 32-Bit Single-Core 48MHz 512KB (512K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
Microcontrollers - R7FS3A37A3A01CFM#BA0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R7FS3A37A3A01CFM#BA0
Microcontrollers R7FS3A37A3A01CFM#BA0
IC MCU 32BIT 512KB FLASH 64LFQFP

IC MCU 32BIT 512KB FLASH 64LFQFP

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7FS3A37A3A01CFM#BA0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7FS3A37A3A01CFM#BA0
Integrated Circuits (ICs) - Embedded - Microcontrollers R7FS3A37A3A01CFM#BA0
IC MCU 32BIT 512KB FLASH 64LFQFP

IC MCU 32BIT 512KB FLASH 64LFQFP

Supplier's Site
Embedded - Microcontrollers - R7FS3A37A3A01CFM#BA0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R7FS3A37A3A01CFM#BA0
Embedded - Microcontrollers R7FS3A37A3A01CFM#BA0
IC MCU 32BIT 512KB FLASH 64LFQFP

IC MCU 32BIT 512KB FLASH 64LFQFP

Supplier's Site Datasheet
Microcontrollers - R7FS3A37A3A01CFM#BA0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7FS3A37A3A01CFM#BA0
Microcontrollers R7FS3A37A3A01CFM#BA0
ARM® Cortex®-M4 Renesas Synergy™ S3 Microcontroller IC 32-Bit Single-Core 48MHz 512KB (512K x 8) FLASH 64-LFQFP (10x10)

ARM® Cortex®-M4 Renesas Synergy™ S3 Microcontroller IC 32-Bit Single-Core 48MHz 512KB (512K x 8) FLASH 64-LFQFP (10x10)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 852302-R7FS3A37A3A01CFM#BA0 685-R7FS3A37A3A01CFM#BA0 559-R7FS3A37A3A01CFM#BA0-ND R7FS3A37A3A01CFM#BA0 R7FS3A37A3A01CFM#BA0 R7FS3A37A3A01CFM#BA0 R7FS3A37A3A01CFM#BA0
Product Name Embedded - Embedded - Microcontrollers - R7FS3A37A3A01CFM#BA0 32-bit 32BIT 512KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
I/O Ports 52 52 52
RAM 96 KB 96 KB 96 KB 96 KB 96 KB
Supply Voltage 1.6 to 5.5 volts 1.6 to 5.5 volts 1.6 to 5.5 volts 5.5 volts
Package Type Other; Tray LFQP; Other; 64-LQFP QFP; Other; 64-LQFP Other; 64-LQFP QFP; Other; 64-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1121RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ADUC7027BSTZ62I - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details