Renesas Electronics Corporation Microcontrollers R7FS3A17C3A01CNB#AC0

Description
ARM® Cortex®-M4 Renesas Synergy™ S3 Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 64-HWQFN (8x8)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 Renesas Synergy™ S3 Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 64-HWQFN (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R7FS3A17C3A01CNB#AC0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R7FS3A17C3A01CNB#AC0-ND
Microcontrollers R7FS3A17C3A01CNB#AC0-ND
ARM® Cortex®-M4 Renesas Synergy™ S3 Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 64-HWQFN (8x8)

ARM® Cortex®-M4 Renesas Synergy™ S3 Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 64-HWQFN (8x8)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
R7FS3A17C3A01CNB#AC0
ARM Microcontrollers - MCU R7FS3A17C3A01CNB#AC0
ARM Microcontrollers - MCU SYNERGY MCU PLATFORM S3A1 1MB 64QFN

ARM Microcontrollers - MCU SYNERGY MCU PLATFORM S3A1 1MB 64QFN

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7FS3A17C3A01CNB#AC0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7FS3A17C3A01CNB#AC0
Integrated Circuits (ICs) - Embedded - Microcontrollers R7FS3A17C3A01CNB#AC0
IC MCU 32BIT 1MB FLASH 64HWQFN

IC MCU 32BIT 1MB FLASH 64HWQFN

Supplier's Site
Microcontrollers - R7FS3A17C3A01CNB#AC0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7FS3A17C3A01CNB#AC0
Microcontrollers R7FS3A17C3A01CNB#AC0
ARM® Cortex®-M4 Renesas Synergy™ S3 Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 64-HWQFN (8x8)

ARM® Cortex®-M4 Renesas Synergy™ S3 Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 64-HWQFN (8x8)

Buy Now Datasheet
Embedded - Microcontrollers - R7FS3A17C3A01CNB#AC0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R7FS3A17C3A01CNB#AC0
Embedded - Microcontrollers R7FS3A17C3A01CNB#AC0
IC MCU 32BIT 1MB FLASH 64HWQFN

IC MCU 32BIT 1MB FLASH 64HWQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R7FS3A17C3A01CNB#AC0-ND R7FS3A17C3A01CNB#AC0 R7FS3A17C3A01CNB#AC0 R7FS3A17C3A01CNB#AC0 R7FS3A17C3A01CNB#AC0
Product Name Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 48 MHz 48 MHz 48 MHz
Bits Other; A/D 18x14b; D/A 1x12b
RAM 192 KB 192 KB 192 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7026BSTZ62 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - CG7672AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers