Renesas Electronics Corporation Microcontrollers R7FS3A17C3A01CFB#BA0

Description
ARM® Cortex®-M4 Renesas Synergy™ S3 Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 144-LFQFP (20x20)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 Renesas Synergy™ S3 Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 144-LFQFP (20x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R7FS3A17C3A01CFB#BA0-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M4 Renesas Synergy™ S3 Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 144-LFQFP (20x20)

ARM® Cortex®-M4 Renesas Synergy™ S3 Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 144-LFQFP (20x20)

Buy Now Datasheet
Microcontrollers - R7FS3A17C3A01CFB#BA0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R7FS3A17C3A01CFB#BA0
Microcontrollers R7FS3A17C3A01CFB#BA0
IC MCU 32BIT 1MB FLASH 144LFQFP

IC MCU 32BIT 1MB FLASH 144LFQFP

Supplier's Site
Embedded - Microcontrollers - R7FS3A17C3A01CFB#BA0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R7FS3A17C3A01CFB#BA0
Embedded - Microcontrollers R7FS3A17C3A01CFB#BA0
IC MCU 32BIT 1MB FLASH 144LFQFP

IC MCU 32BIT 1MB FLASH 144LFQFP

Supplier's Site Datasheet
Microcontrollers - R7FS3A17C3A01CFB#BA0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7FS3A17C3A01CFB#BA0
Microcontrollers R7FS3A17C3A01CFB#BA0
ARM® Cortex®-M4 Renesas Synergy™ S3 Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 144-LFQFP (20x20)

ARM® Cortex®-M4 Renesas Synergy™ S3 Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 144-LFQFP (20x20)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7FS3A17C3A01CFB#BA0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7FS3A17C3A01CFB#BA0
Integrated Circuits (ICs) - Embedded - Microcontrollers R7FS3A17C3A01CFB#BA0
IC MCU 32BIT 1MB FLASH 144LFQFP

IC MCU 32BIT 1MB FLASH 144LFQFP

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R7FS3A17C3A01CFB#BA0-ND R7FS3A17C3A01CFB#BA0 R7FS3A17C3A01CFB#BA0 R7FS3A17C3A01CFB#BA0 R7FS3A17C3A01CFB#BA0
Product Name Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz
Bits 8 Bit; Other; A/D 28x14b SAR; D/A 1x8b, 2x12b
RAM 192 KB 192 KB 192 KB 192 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - CG7392AM - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
3 suppliers
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers