RISC Microcontroller, 32-Bit, FLASH, CORTEX-M0 CPU, 32MHz, CMOS, PQFP64
ARM® Cortex®-M0+ Renesas Synergy™ S1 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 64-LFQFP (10x10)
ARM Microcontrollers - MCU SYNERGY MCU PLATFORM S128 256K 64LQFP
IC MCU 32BIT 256KB FLASH 64LQFP
IC MCU 32BIT 256KB FLASH 64LQFP
ARM® Cortex®-M0+ Renesas Synergy™ S1 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 64-LFQFP (10x10)
ARM® Cortex®-M0+ Synergy MCU Microcontroller IC 32-Bit 32MHz 256KB (256K x 8) FLASH 64-LFQFP (10x10)
MCU, 32BIT, 32MHZ; Product Range:Synergy Family S1 Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:32MHz; Program Memory Size:256KB; RAM Memory Size:24KB; No. of Pins:64Pins; MCU Case Style:LQFP; RoHS Compliant: Yes
| Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R7FS128783A01CFM#AA1 | R7FS128783A01CFM#AA1-ND | R7FS128783A01CFM#AA1 | R7FS128783A01CFM#AA1 | R7FS128783A01CFM#AA1 | R7FS128783A01CFM#AA1 | R7FS128783A01CFM#AA1 | 84AC2657 |
| Product Name | Microcontrollers | ARM Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Mcu, 32Bit, 32Mhz; Product Range Renesas | |
| Data Bus | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | |
| Life Cycle Stage | Active | Active | Active | Active | ||||
| ROM Type | Flash | Flash | Flash; FLASH | |||||
| Package Type | QFP; Other; LQFP | LFQP; Other; 64-LQFP | Other; 64-LQFP | QFP; Other; 64-LQFP | QFP; Other; 64-LQFP | Other; LQFP | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz |