ARM® Cortex®-M0+ Renesas Synergy™ S1 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 48-LFQFP (7x7)
ARM Microcontrollers - MCU SYNERGY MCU PLATFORM S128 256K 48LQFP
MCU, 32MHZ, LQFP-48; Product Range:Synergy Family S1 Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:32MHz; Program Memory Size:256KB; RAM Memory Size:24KB; No. of Pins:48Pins; MCU Case Style:LQFP; RoHS Compliant: Yes
IC MCU 32BIT 256KB FLASH 48LQFP
ARM® Cortex®-M0+ Renesas Synergy™ S1 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 48-LFQFP (7x7)
IC MCU 32BIT 256KB FLASH 48LQFP
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R7FS128783A01CFL#AA1-ND | R7FS128783A01CFL#AA1 | 84AC2656 | R7FS128783A01CFL#AA1 | R7FS128783A01CFL#AA1 | R7FS128783A01CFL#AA1 |
| Product Name | Microcontrollers | ARM Microcontrollers - MCU | Mcu, 32Mhz, Lqfp-48; Product Range Renesas | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | 8 Bit; Other; A/D 15x14b; D/A 3x8b | |||||
| RAM | 24 KB | 24 KB | 24 KB | 24 KB | ||
| ROM | 256 KB |