ARM Microcontrollers - MCU SYNERGY MCU PLATFORM S124 64K LGA36 Product overview: R7FS124762A01CLM#AC1
ARM® Cortex®-M0+ Renesas Synergy™ S1 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 36-WFLGA (4x4)
ARM Microcontrollers - MCU SYNERGY MCU PLATFORM S124 64K 36LGA
ARM® Cortex®-M0+ Renesas Synergy™ S1 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 36-WFLGA (4x4)
IC MCU 32BIT 64KB FLASH 36WFLGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R7FS124762A01CLM#AC1 | R7FS124762A01CLM#AC1-ND | R7FS124762A01CLM#AC1 | R7FS124762A01CLM#AC1 | R7FS124762A01CLM#AC1 |
| Product Name | Embedded Microcontroller MCU | Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Package Type | Other; Tray | Other; 36-WFLGA | FLGA; Other; 36-WFLGA | ||
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | ||
| Clock Speed | 32 MHz | 32 MHz | |||
| Bits | Other; A/D 11x14b; D/A 1x12b | ||||
| RAM | 16 KB | 16 KB |