Renesas Electronics Corporation Microcontrollers R7FA6M5AH3CFC#AA0

Description
ARM® Cortex®-M33 RA6M5 Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 176-LFBGA (13x13)
Request a Quote Datasheet
Description
ARM® Cortex®-M33 RA6M5 Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 176-LFBGA (13x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R7FA6M5AH3CFC#AA0-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M33 RA6M5 Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 176-LFBGA (13x13)

ARM® Cortex®-M33 RA6M5 Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 176-LFBGA (13x13)

Buy Now Datasheet
Microcontrollers - R7FA6M5AH3CFC#AA0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7FA6M5AH3CFC#AA0
Microcontrollers R7FA6M5AH3CFC#AA0
ARM® Cortex®-M33 RA6M5 Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 176-LFQFP (24x24)

ARM® Cortex®-M33 RA6M5 Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 176-LFQFP (24x24)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7FA6M5AH3CFC#AA0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7FA6M5AH3CFC#AA0
Integrated Circuits (ICs) - Embedded - Microcontrollers R7FA6M5AH3CFC#AA0
MCU RA6 ARM CM33 200MHZ 2M/512K

MCU RA6 ARM CM33 200MHZ 2M/512K

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
R7FA6M5AH3CFC#AA0
Embedded - Microcontrollers R7FA6M5AH3CFC#AA0
MCU RA6 ARM CM33 200MHZ 2M/512K

MCU RA6 ARM CM33 200MHZ 2M/512K

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R7FA6M5AH3CFC#AA0-ND R7FA6M5AH3CFC#AA0 R7FA6M5AH3CFC#AA0 R7FA6M5AH3CFC#AA0
Product Name Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 200 MHz 200 MHz 200 MHz
Bits Other; A/D 29x12b SAR; D/A 2x12b
RAM 512 KB 512 KB 512 KB
ROM 2000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Microcontrollers - ADUC7039BCP6Z - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Embedded Microcontroller MCU - 685-CG7072AA - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
View Details
3 suppliers