The R7FA6M2AD3CFB#AA0 microcontroller from Quarktwin Technology Ltd. features a high-performance 120-MHz Arm Cortex-M4 core with a floating-point unit, supporting a 4-GB address space. It offers up to 1-MB of code flash memory and 384-KB of SRAM, making it suitable for complex applications. The device includes a capacitive touch sensing unit, Ethernet MAC controller, USB 2.0 full-speed interface, and multiple serial communication interfaces, including SPI, I2C, and CAN. For analog applications, it is equipped with a 12-bit A/D converter, a 12-bit D/A converter, and several high-speed analog comparators. The microcontroller also incorporates advanced safety features such as error correction code (ECC) in SRAM, watchdog timers, and various security protocols including AES and RSA encryption. It operates within a voltage range of 2.7 to 3.6 V and is rated for an operating temperature range of -40°C to +105°C. The device is available in multiple package options, including a 145-pin LGA and 144-pin LQFP, facilitating integration into various designs.
ARM® Cortex®-M4 RA6M2 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 144-LFQFP (20x20)
IC MCU 32BIT 512KB FLSH 144LFQFP
IC MCU 32BIT 512KB FLSH 144LFQFP
MCU, 32BIT, 120MHZ, LQFP-144; Product Range:RA Family, RA6 Series, RA6M2 Group Microcontrollers; Architecture:ARM Cortex-M4F; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:512KB; RAM Memory Size:384KB; No. of Pins:144Pins RoHS Compliant: Yes
ARM® Cortex®-M4 RA6M2 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 144-LFQFP (20x20)
IC MCU 32BIT 512KB FLSH 144LFQFP
| DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R7FA6M2AD3CFB#AA0-ND | R7FA6M2AD3CFB#AA0 | R7FA6M2AD3CFB#AA0 | 39AH5568 | R7FA6M2AD3CFB#AA0 | R7FA6M2AD3CFB#AA0 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Mcu, 32Bit, 120Mhz, Lqfp-144; Product Range Renesas | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | 120 MHz | |
| Bits | Other; A/D 22x12b SAR; D/A 2x12b | |||||
| RAM | 384 KB | 384 KB | 384 KB | 384 KB | 384 KB | |
| ROM | 512 KB |