ARM® Cortex®-M4 RA6M2 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 145-TFLGA (7x7)
Category: OEM Souring
Win Source Part Number: 1462562-R7FA6M2AD2CL
Manufacturer: Renesas Electronics America
ARM® Cortex®-M4 RA6M2 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 145-TFLGA (7x7)
IC MCU 32BIT 512KB FLSH 145TFLGA
IC MCU 32BIT 512KB FLSH 145TFLGA
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R7FA6M2AD2CLK#AC0-ND | 1462562-R7FA6M2AD2CLK#AC0 | R7FA6M2AD2CLK#AC0 | R7FA6M2AD2CLK#AC0 | R7FA6M2AD2CLK#AC0 |
| Product Name | Microcontrollers | OEM Souring | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | ||
| Bits | Other; A/D 22x12b SAR; D/A 2x12b | ||||
| RAM | 384 KB | 384 KB | 384 KB | ||
| ROM | 512 KB |