MCU RA6 ARM CM33 200MHZ 256KB/40
MCU RA6 ARM CM33 200MHZ 256KB/40
MCU RA6 ARM CM33 200MHZ 256KB/40
ARM® Cortex®-M33 RA6E2 Microcontroller IC 32-Bit 200MHz 256KB (256K x 8) FLASH 64-LFQFP (10x10)
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R7FA6E2BB3CFM#AA0-ND | R7FA6E2BB3CFM#AA0 | R7FA6E2BB3CFM#AA0 | R7FA6E2BB3CFM#AA0 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit |
| Clock Speed | 200 MHz | 200 MHz | 200 MHz | 200 MHz |
| Bits | Other; A/D 12x12b SAR; D/A 2x12b | |||
| RAM | 40 KB | 40 KB | 40 KB | 40 KB |
| ROM | 256 KB |