Renesas Electronics Corporation Microcontrollers R7FA4M2AC3CNE#AA0

Description
ARM® Cortex®-M33 RA4M2 Microcontroller IC 32-Bit Single-Core 100MHz 384KB (384K x 8) FLASH 48-HWQFN (7x7)
Request a Quote Datasheet
Description
ARM® Cortex®-M33 RA4M2 Microcontroller IC 32-Bit Single-Core 100MHz 384KB (384K x 8) FLASH 48-HWQFN (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R7FA4M2AC3CNE#AA0-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M33 RA4M2 Microcontroller IC 32-Bit Single-Core 100MHz 384KB (384K x 8) FLASH 48-HWQFN (7x7)

ARM® Cortex®-M33 RA4M2 Microcontroller IC 32-Bit Single-Core 100MHz 384KB (384K x 8) FLASH 48-HWQFN (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - R7FA4M2AC3CNE#AA0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R7FA4M2AC3CNE#AA0
Embedded - Microcontrollers R7FA4M2AC3CNE#AA0
IC MCU 32BIT 384KB FLASH 48HWQFN

IC MCU 32BIT 384KB FLASH 48HWQFN

Supplier's Site Datasheet
Microcontrollers - R7FA4M2AC3CNE#AA0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7FA4M2AC3CNE#AA0
Microcontrollers R7FA4M2AC3CNE#AA0
ARM® Cortex®-M33 RA4M2 Microcontroller IC 32-Bit Single-Core 100MHz 384KB (384K x 8) FLASH 48-HWQFN (7x7)

ARM® Cortex®-M33 RA4M2 Microcontroller IC 32-Bit Single-Core 100MHz 384KB (384K x 8) FLASH 48-HWQFN (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7FA4M2AC3CNE#AA0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7FA4M2AC3CNE#AA0
Integrated Circuits (ICs) - Embedded - Microcontrollers R7FA4M2AC3CNE#AA0
IC MCU 32BIT 384KB FLASH 48HWQFN

IC MCU 32BIT 384KB FLASH 48HWQFN

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R7FA4M2AC3CNE#AA0-ND R7FA4M2AC3CNE#AA0 R7FA4M2AC3CNE#AA0 R7FA4M2AC3CNE#AA0
Product Name Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 100 MHz 100 MHz 100 MHz
Bits Other; A/D 7x12b SAR; D/A 2x12b
RAM 128 KB 128 KB 128 KB
ROM 384 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BS32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
16-bit 64KB 5V Embedded Microcontroller MCU - 685-CR16MCS9VJE7/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 3 KB
Supply Voltage 5 volts
View Details
6 suppliers
Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details