Renesas Electronics Corporation 32-bit 32BIT 384KB Embedded Microcontroller MCU R7FA4M2AC3CFP#AA0

Description
IC MCU 32BIT 384KB FLSH 100LFQFP Product overview: R7FA4M2AC3CFP#AA0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7FA4M2AC3CFP#AA 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 384KB FLSH 100LFQFP Product overview: R7FA4M2AC3CFP#AA0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7FA4M2AC3CFP#AA 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 384KB Embedded Microcontroller MCU - 685-R7FA4M2AC3CFP#AA0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 384KB Embedded Microcontroller MCU
685-R7FA4M2AC3CFP#AA0
32-bit 32BIT 384KB Embedded Microcontroller MCU 685-R7FA4M2AC3CFP#AA0
IC MCU 32BIT 384KB FLSH 100LFQFP Product overview: R7FA4M2AC3CFP#AA0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7FA4M2AC3CFP#AA 0 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 384KB FLSH 100LFQFP Product overview: R7FA4M2AC3CFP#AA0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7FA4M2AC3CFP#AA0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1356086-R7FA4M2AC3CFP#AA0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1356086-R7FA4M2AC3CFP#AA0
Integrated Circuits (ICs) - Embedded - Microcontrollers 1356086-R7FA4M2AC3CFP#AA0
Win Source Part Number: 1356086-R7FA4M2AC3CF P#AA0 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 36 pct. MSL Level: 3 (168 Hours) Mfr: Renesas Electronics America Inc Series: RA4M2 Package: Tray Product Status: Active Package / Case: 100-LQFP Supplier Device Package: 100-LFQFP (14x14) Base Product Number: R7FA4M2 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Speed: 100MHz Number of I/O: 78 Core Processor: ARM® Cortex®-M33 Core Size: 32-Bit Single-Core Connectivity: CANbus, I²C, QSPI, SCI, SPI, UART/USART, USB Peripherals: AES, DMA, LVD, POR, PWM, Temp Sensor, WDT Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 128K x 8 Voltage - Supply (Vcc/Vdd): 2.7V ~ 3.6V Data Converters: A/D 13x12b SAR; D/A 2x12b Oscillator Type: Internal

Win Source Part Number: 1356086-R7FA4M2AC3CFP#AA0
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 36 pct.
MSL Level: 3 (168 Hours)
Mfr: Renesas Electronics America Inc
Series: RA4M2
Package: Tray
Product Status: Active
Package / Case: 100-LQFP
Supplier Device Package: 100-LFQFP (14x14)
Base Product Number: R7FA4M2
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 100MHz
Number of I/O: 78
Core Processor: ARM® Cortex®-M33
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I²C, QSPI, SCI, SPI, UART/USART, USB
Peripherals: AES, DMA, LVD, POR, PWM, Temp Sensor, WDT
Program Memory Size: 384KB (384K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 128K x 8
Voltage - Supply (Vcc/Vdd): 2.7V ~ 3.6V
Data Converters: A/D 13x12b SAR; D/A 2x12b
Oscillator Type: Internal

Buy Now Datasheet
Microcontrollers - 559-R7FA4M2AC3CFP#AA0-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M33 RA4M2 Microcontroller IC 32-Bit Single-Core 100MHz 384KB (384K x 8) FLASH 100-LFQFP (14x14)

ARM® Cortex®-M33 RA4M2 Microcontroller IC 32-Bit Single-Core 100MHz 384KB (384K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7FA4M2AC3CFP#AA0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7FA4M2AC3CFP#AA0
Integrated Circuits (ICs) - Embedded - Microcontrollers R7FA4M2AC3CFP#AA0
IC MCU 32BIT 384KB FLASH 100LQFP

IC MCU 32BIT 384KB FLASH 100LQFP

Supplier's Site
Embedded - Microcontrollers - R7FA4M2AC3CFP#AA0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R7FA4M2AC3CFP#AA0
Embedded - Microcontrollers R7FA4M2AC3CFP#AA0
IC MCU 32BIT 384KB FLASH 100LQFP

IC MCU 32BIT 384KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - R7FA4M2AC3CFP#AA0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7FA4M2AC3CFP#AA0
Microcontrollers R7FA4M2AC3CFP#AA0
ARM® Cortex®-M33 RA4M2 Microcontroller IC 32-Bit Single-Core 100MHz 384KB (384K x 8) FLASH 100-LFQFP (14x14)

ARM® Cortex®-M33 RA4M2 Microcontroller IC 32-Bit Single-Core 100MHz 384KB (384K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R7FA4M2AC3CFP#AA0 1356086-R7FA4M2AC3CFP#AA0 559-R7FA4M2AC3CFP#AA0-ND R7FA4M2AC3CFP#AA0 R7FA4M2AC3CFP#AA0 R7FA4M2AC3CFP#AA0
Product Name 32-bit 32BIT 384KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
RAM 128 KB 384 KB 128 KB 128 KB 128 KB
ROM 8 KB 8 KB 384 KB
Supply Voltage 2.7 to 3.6 volts 2.7 to 3.6 volts 2.7 to 3.6 volts 3.6 to 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BCPZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2306893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Microcontrollers - A2C02244200 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers