Renesas Electronics Corporation Integrated Circuits (ICs) - Embedded - Microcontrollers R7FA4M2AB3CFM#AA0

Description
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1316735-R7FA4M2AB3CF M#AA0 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: ARM® Cortex®-M33 Speed: 100MHz Standard Package: 160 Mounting: Surface Mount Core Size: 32-Bit Single-Core Connectivity: CANbus, I²C, QSPI, SCI, SPI, UART/USART, USB Peripherals: AES, DMA, LVD, POR, PWM, Temp Sensor, WDT Number of I/O: 44 Program Memory Size: 254KB (254K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 128K x 8 Data Converters: A/D 9x12b SAR; D/A 2x12b Oscillator Type: Internal Supplier Device Package: 64-LFQFP (10x10) Temperature Range - Operating: -40°C ~ 105°C Case / Package: 64-LQFP ECCN: 5A002A REN Fake Threat In the Open Market: 79 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 2.7V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: -1161-R7FA4M2AB3CFM# AA0,559-R7FA4M2AB3CF M#AA0 Base Product Number: R7FA4M2 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1316735-R7FA4M2AB3CF M#AA0 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: ARM® Cortex®-M33 Speed: 100MHz Standard Package: 160 Mounting: Surface Mount Core Size: 32-Bit Single-Core Connectivity: CANbus, I²C, QSPI, SCI, SPI, UART/USART, USB Peripherals: AES, DMA, LVD, POR, PWM, Temp Sensor, WDT Number of I/O: 44 Program Memory Size: 254KB (254K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 128K x 8 Data Converters: A/D 9x12b SAR; D/A 2x12b Oscillator Type: Internal Supplier Device Package: 64-LFQFP (10x10) Temperature Range - Operating: -40°C ~ 105°C Case / Package: 64-LQFP ECCN: 5A002A REN Fake Threat In the Open Market: 79 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 2.7V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: -1161-R7FA4M2AB3CFM# AA0,559-R7FA4M2AB3CF M#AA0 Base Product Number: R7FA4M2 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1316735-R7FA4M2AB3CFM#AA0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1316735-R7FA4M2AB3CFM#AA0
Integrated Circuits (ICs) - Embedded - Microcontrollers 1316735-R7FA4M2AB3CFM#AA0
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1316735-R7FA4M2AB3CF M#AA0 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: ARM® Cortex®-M33 Speed: 100MHz Standard Package: 160 Mounting: Surface Mount Core Size: 32-Bit Single-Core Connectivity: CANbus, I²C, QSPI, SCI, SPI, UART/USART, USB Peripherals: AES, DMA, LVD, POR, PWM, Temp Sensor, WDT Number of I/O: 44 Program Memory Size: 254KB (254K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 128K x 8 Data Converters: A/D 9x12b SAR; D/A 2x12b Oscillator Type: Internal Supplier Device Package: 64-LFQFP (10x10) Temperature Range - Operating: -40°C ~ 105°C Case / Package: 64-LQFP ECCN: 5A002A REN Fake Threat In the Open Market: 79 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 2.7V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: -1161-R7FA4M2AB3CFM# AA0,559-R7FA4M2AB3CF M#AA0 Base Product Number: R7FA4M2 RoHS Status: ROHS3 Compliant

Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1316735-R7FA4M2AB3CFM#AA0
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tray
Core Processor: ARM® Cortex®-M33
Speed: 100MHz
Standard Package: 160
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I²C, QSPI, SCI, SPI, UART/USART, USB
Peripherals: AES, DMA, LVD, POR, PWM, Temp Sensor, WDT
Number of I/O: 44
Program Memory Size: 254KB (254K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 128K x 8
Data Converters: A/D 9x12b SAR; D/A 2x12b
Oscillator Type: Internal
Supplier Device Package: 64-LFQFP (10x10)
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 64-LQFP
ECCN: 5A002A REN
Fake Threat In the Open Market: 79
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2.7V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: -1161-R7FA4M2AB3CFM#AA0,559-R7FA4M2AB3CFM#AA0
Base Product Number: R7FA4M2
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Microcontrollers - 559-R7FA4M2AB3CFM#AA0-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M33 RA4M2 Microcontroller IC 32-Bit Single-Core 100MHz 254KB (254K x 8) FLASH 64-LFQFP (10x10)

ARM® Cortex®-M33 RA4M2 Microcontroller IC 32-Bit Single-Core 100MHz 254KB (254K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
32-bit 32BIT 254KB Embedded Microcontroller MCU - 685-R7FA4M2AB3CFM#AA0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 254KB Embedded Microcontroller MCU
685-R7FA4M2AB3CFM#AA0
32-bit 32BIT 254KB Embedded Microcontroller MCU 685-R7FA4M2AB3CFM#AA0
IC MCU 32BIT 254KB FLASH 64LFQFP Product overview: R7FA4M2AB3CFM#AA0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 254KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 254KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7FA4M2AB3CFM#AA 0 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 254KB FLASH 64LFQFP Product overview: R7FA4M2AB3CFM#AA0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 254KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 254KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7FA4M2AB3CFM#AA0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - R7FA4M2AB3CFM#AA0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R7FA4M2AB3CFM#AA0
Embedded - Microcontrollers R7FA4M2AB3CFM#AA0
IC MCU 32BIT 254KB FLASH 64LFQFP

IC MCU 32BIT 254KB FLASH 64LFQFP

Supplier's Site Datasheet
Microcontrollers - R7FA4M2AB3CFM#AA0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7FA4M2AB3CFM#AA0
Microcontrollers R7FA4M2AB3CFM#AA0
ARM® Cortex®-M33 RA4M2 Microcontroller IC 32-Bit Single-Core 100MHz 254KB (254K x 8) FLASH 64-LFQFP (10x10)

ARM® Cortex®-M33 RA4M2 Microcontroller IC 32-Bit Single-Core 100MHz 254KB (254K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7FA4M2AB3CFM#AA0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7FA4M2AB3CFM#AA0
Integrated Circuits (ICs) - Embedded - Microcontrollers R7FA4M2AB3CFM#AA0
IC MCU 32BIT 254KB FLASH 64LFQFP

IC MCU 32BIT 254KB FLASH 64LFQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1316735-R7FA4M2AB3CFM#AA0 559-R7FA4M2AB3CFM#AA0-ND 685-R7FA4M2AB3CFM#AA0 R7FA4M2AB3CFM#AA0 R7FA4M2AB3CFM#AA0 R7FA4M2AB3CFM#AA0
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 32-bit 32BIT 254KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
RAM 254 KB 128 KB 128 KB 128 KB 128 KB
ROM 8 KB 254 KB 8 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC824BCPZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C164CL6RMCAKXUMA2 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers