Renesas Electronics Corporation Microcontrollers R7FA4E10D2CFM#AA0

Description
ARM® Cortex®-M33 - Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 64-LFQFP (10x10)
Request a Quote Datasheet
Description
ARM® Cortex®-M33 - Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 64-LFQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R7FA4E10D2CFM#AA0-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M33 - Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 64-LFQFP (10x10)

ARM® Cortex®-M33 - Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) Embedded Microcontrollers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Embedded Microcontrollers
Integrated Circuits (ICs) Embedded Microcontrollers
Manufacturer: Renesas Electronics America Inc Category: Integrated Circuits (ICs) Embedded Microcontrollers Package: Tray Speed: 100MHz Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 44 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 128K x 8

Manufacturer: Renesas Electronics America Inc
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Package: Tray
Speed: 100MHz
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 44
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 128K x 8

Buy Now Datasheet
Microcontrollers - 2317757 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2317757
Microcontrollers 2317757
MCU RA4 ARM CM33 100MHZ 512K/128K QFP64

MCU RA4 ARM CM33 100MHZ 512K/128K QFP64

Supplier's Site
Microcontrollers - 2317758P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2317758P
Microcontrollers 2317758P
MCU RA4 ARM CM33 100MHZ 512K/128K QFP64

MCU RA4 ARM CM33 100MHZ 512K/128K QFP64

Supplier's Site
Microcontrollers - 2317758 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2317758
Microcontrollers 2317758
MCU RA4 ARM CM33 100MHZ 512K/128K QFP64

MCU RA4 ARM CM33 100MHZ 512K/128K QFP64

Supplier's Site
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-R7FA4E10D2CFM#AA0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-R7FA4E10D2CFM#AA0
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-R7FA4E10D2CFM#AA0
IC MCU 32BIT 512KB FLASH 64LFQFP Product overview: R7FA4E10D2CFM#AA0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7FA4E10D2CFM#AA 0 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLASH 64LFQFP Product overview: R7FA4E10D2CFM#AA0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7FA4E10D2CFM#AA0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - R7FA4E10D2CFM#AA0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R7FA4E10D2CFM#AA0
Embedded - Microcontrollers R7FA4E10D2CFM#AA0
MCU RA4 ARM CM33 100MHZ 512K/128

MCU RA4 ARM CM33 100MHZ 512K/128

Supplier's Site Datasheet
Microcontrollers - R7FA4E10D2CFM#AA0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7FA4E10D2CFM#AA0
Microcontrollers R7FA4E10D2CFM#AA0
ARM® Cortex®-M33 - Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 64-LFQFP (10x10)

ARM® Cortex®-M33 - Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7FA4E10D2CFM#AA0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7FA4E10D2CFM#AA0
Integrated Circuits (ICs) - Embedded - Microcontrollers R7FA4E10D2CFM#AA0
IC MCU 32BIT 512KB FLASH 64LFQFP

IC MCU 32BIT 512KB FLASH 64LFQFP

Supplier's Site
Microcontrollers - R7FA4E10D2CFM#AA0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R7FA4E10D2CFM#AA0
Microcontrollers R7FA4E10D2CFM#AA0
MCU RA4 ARM CM33 100MHZ 512K/128

MCU RA4 ARM CM33 100MHZ 512K/128

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R7FA4E10D2CFM#AA0-ND 2317757 685-R7FA4E10D2CFM#AA0 R7FA4E10D2CFM#AA0 R7FA4E10D2CFM#AA0 R7FA4E10D2CFM#AA0 R7FA4E10D2CFM#AA0
Product Name Microcontrollers Integrated Circuits (ICs) Embedded Microcontrollers Microcontrollers 32-bit 32BIT 512KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit
Clock Speed 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
Bits Other; A/D 9x12b SAR; D/A 1x12b
RAM 128 KB 512 KB 128 KB 128 KB 128 KB 128 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details