Renesas Electronics Corporation Microcontrollers R7FA2L1A92DFN#BA0

Description
IC MCU 32BIT 128KB FLASH 80LFQFP
Request a Quote
Description
IC MCU 32BIT 128KB FLASH 80LFQFP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The R7FA2L1A92DFN#BA0 microcontroller from Quarktwin Technology Ltd. features an ultra-low power 48 MHz Arm Cortex-M23 core, making it suitable for cost-sensitive and low-power applications. It offers up to 256 KB of code flash memory and 32 KB of SRAM, along with an 8 KB data flash memory capable of 100,000 program/erase cycles. The device includes a 12-bit A/D converter and a 12-bit D/A converter, enhancing its analog processing capabilities. Connectivity options are extensive, featuring five serial communication interfaces (SCI), two SPI interfaces, two I2C interfaces, and a CAN module. The microcontroller also incorporates a capacitive sensing unit (CTSU2) for human-machine interface applications. Safety and security features include an Arm Memory Protection Unit (MPU), ECC in SRAM, AES encryption, and a true random number generator (TRNG). The operating voltage range is from 1.6 to 5.5 V, and it supports a wide temperature range from -40°C to +105°C. The device is available in multiple package options, including 48-pin LQFP and HWQFN. This microcontroller is designed for applications requiring robust performance with low power consumption, making it a viable option for engineers looking to implement advanced features in their designs.

Datasheet Summary
Powered by GS/AI

The R7FA2L1A92DFN#BA0 microcontroller from Quarktwin Technology Ltd. features an ultra-low power 48 MHz Arm Cortex-M23 core, making it suitable for cost-sensitive and low-power applications. It offers up to 256 KB of code flash memory and 32 KB of SRAM, along with an 8 KB data flash memory capable of 100,000 program/erase cycles. The device includes a 12-bit A/D converter and a 12-bit D/A converter, enhancing its analog processing capabilities. Connectivity options are extensive, featuring five serial communication interfaces (SCI), two SPI interfaces, two I2C interfaces, and a CAN module. The microcontroller also incorporates a capacitive sensing unit (CTSU2) for human-machine interface applications. Safety and security features include an Arm Memory Protection Unit (MPU), ECC in SRAM, AES encryption, and a true random number generator (TRNG). The operating voltage range is from 1.6 to 5.5 V, and it supports a wide temperature range from -40°C to +105°C. The device is available in multiple package options, including 48-pin LQFP and HWQFN. This microcontroller is designed for applications requiring robust performance with low power consumption, making it a viable option for engineers looking to implement advanced features in their designs.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R7FA2L1A92DFN#BA0-ND - DigiKey
Thief River Falls, MN, United States
IC MCU 32BIT 128KB FLASH 80LFQFP

IC MCU 32BIT 128KB FLASH 80LFQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7FA2L1A92DFN#BA0 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7FA2L1A92DFN#BA0
Integrated Circuits (ICs) - Embedded - Microcontrollers R7FA2L1A92DFN#BA0
IC MCU 32BIT 128KB FLASH 80LFQFP

IC MCU 32BIT 128KB FLASH 80LFQFP

Supplier's Site
Microcontrollers - R7FA2L1A92DFN#BA0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7FA2L1A92DFN#BA0
Microcontrollers R7FA2L1A92DFN#BA0
ARM® Cortex®-M23 RA2L1 Microcontroller IC 32-Bit 48MHz 128KB (128K x 8) FLASH 80-LFQFP (12x12)

ARM® Cortex®-M23 RA2L1 Microcontroller IC 32-Bit 48MHz 128KB (128K x 8) FLASH 80-LFQFP (12x12)

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R7FA2L1A92DFN#BA0-ND R7FA2L1A92DFN#BA0 R7FA2L1A92DFN#BA0
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit
Clock Speed 48 MHz 48 MHz 48 MHz
Bits Other; A/D 17x12b SAR; D/A 1x12b
RAM 32 KB 32 KB 32 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
RF Receivers - CC3235SM2RGKR - 980809-CC3235SM2RGKR - Win Source Electronics
Specs
Data Bus 32 Bit
Serial Interface I²C; SPI; UART; I2C, I2S, Parallel, SPI, UART
Package Type Other; VQFN
View Details
3 suppliers
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-C505CA4EMCAKXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 1.25 KB
Supply Voltage 4.25 to 5.5 volts
View Details
5 suppliers