Renesas Electronics Corporation Microcontrollers R7FA2L1A92DFL#AA0

Description
ARM® Cortex®-M23 RA2L1 Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-LFQFP (7x7)
Request a Quote Datasheet
Description
ARM® Cortex®-M23 RA2L1 Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-LFQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R7FA2L1A92DFL#AA0-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M23 RA2L1 Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-LFQFP (7x7)

ARM® Cortex®-M23 RA2L1 Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-LFQFP (7x7)

Buy Now Datasheet
32-bit 32BIT 128KB Embedded Microcontroller MCU - 685-R7FA2L1A92DFL#AA0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-R7FA2L1A92DFL#AA0
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-R7FA2L1A92DFL#AA0
IC MCU 32BIT 128KB FLASH 48LFQFP Product overview: R7FA2L1A92DFL#AA0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7FA2L1A92DFL#AA 0 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLASH 48LFQFP Product overview: R7FA2L1A92DFL#AA0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7FA2L1A92DFL#AA0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1368585-R7FA2L1A92DFL#AA0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1368585-R7FA2L1A92DFL#AA0
Integrated Circuits (ICs) - Embedded - Microcontrollers 1368585-R7FA2L1A92DFL#AA0
Win Source Part Number: 1368585-R7FA2L1A92DF L#AA0 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) Mfr: Renesas Electronics America Inc Series: RA2L1 Package: Tray Product Status: Active Package / Case: 48-LQFP Supplier Device Package: 48-LFQFP (7x7) Base Product Number: R7FA2L1 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Speed: 48MHz Number of I/O: 37 Core Processor: ARM® Cortex®-M23 Core Size: 32-Bit Single-Core Connectivity: CANbus, I²C, SCI, SPI, SmartCard, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 32K x 8 Voltage - Supply (Vcc/Vdd): 1.6V ~ 5.5V Data Converters: A/D 13x12b SAR; D/A 1x12b Oscillator Type: External

Win Source Part Number: 1368585-R7FA2L1A92DFL#AA0
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
Mfr: Renesas Electronics America Inc
Series: RA2L1
Package: Tray
Product Status: Active
Package / Case: 48-LQFP
Supplier Device Package: 48-LFQFP (7x7)
Base Product Number: R7FA2L1
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 48MHz
Number of I/O: 37
Core Processor: ARM® Cortex®-M23
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I²C, SCI, SPI, SmartCard, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 32K x 8
Voltage - Supply (Vcc/Vdd): 1.6V ~ 5.5V
Data Converters: A/D 13x12b SAR; D/A 1x12b
Oscillator Type: External

Buy Now Datasheet
Microcontrollers - R7FA2L1A92DFL#AA0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R7FA2L1A92DFL#AA0
Microcontrollers R7FA2L1A92DFL#AA0
IC MCU 32BIT 128KB FLASH 48LFQFP

IC MCU 32BIT 128KB FLASH 48LFQFP

Supplier's Site Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - R7FA2L1A92DFL#AA0 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
R7FA2L1A92DFL#AA0
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) R7FA2L1A92DFL#AA0
128KB 1.6V~5.5V CM23 32KB 48MHz 37 LQFP-48(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

128KB 1.6V~5.5V CM23 32KB 48MHz 37 LQFP-48(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Embedded - Microcontrollers - R7FA2L1A92DFL#AA0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R7FA2L1A92DFL#AA0
Embedded - Microcontrollers R7FA2L1A92DFL#AA0
IC MCU 32BIT 128KB FLASH 48LFQFP

IC MCU 32BIT 128KB FLASH 48LFQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7FA2L1A92DFL#AA0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7FA2L1A92DFL#AA0
Integrated Circuits (ICs) - Embedded - Microcontrollers R7FA2L1A92DFL#AA0
IC MCU 32BIT 128KB FLASH 48LFQFP

IC MCU 32BIT 128KB FLASH 48LFQFP

Supplier's Site
Microcontrollers - R7FA2L1A92DFL#AA0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7FA2L1A92DFL#AA0
Microcontrollers R7FA2L1A92DFL#AA0
ARM® Cortex®-M23 RA2L1 Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-LFQFP (7x7)

ARM® Cortex®-M23 RA2L1 Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-LFQFP (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R7FA2L1A92DFL#AA0-ND 685-R7FA2L1A92DFL#AA0 1368585-R7FA2L1A92DFL#AA0 R7FA2L1A92DFL#AA0 R7FA2L1A92DFL#AA0 R7FA2L1A92DFL#AA0 R7FA2L1A92DFL#AA0 R7FA2L1A92DFL#AA0
Product Name Microcontrollers 32-bit 32BIT 128KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
Bits Other; A/D 13x12b SAR; D/A 1x12b Other; 12bit
RAM 32 KB 32 KB 128 KB 32 KB 32 KB 32 KB 32 KB
ROM 128 KB 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - CG7281AMT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers