Renesas Electronics Corporation Microcontrollers R7FA2E1A73CLM#HC0

Description
IC MCU 32BIT 64KB FLASH 25WLCSP
Request a Quote
Description
IC MCU 32BIT 64KB FLASH 25WLCSP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The R7FA2E1A73CLM#HC0 microcontroller from Quarktwin Technology Ltd. features an ultra-low power 48 MHz Arm Cortex-M23 core, making it suitable for cost-sensitive and low-power applications. It offers up to 128 KB of code flash memory and 16 KB of SRAM, along with a 12-bit A/D converter and a capacitive sensing unit. The device includes multiple connectivity options, such as four serial communication interfaces (SCI), one SPI, and one I2C bus interface. Safety and security features are integrated, including an Arm Memory Protection Unit, AES encryption, and various error-checking mechanisms. The microcontroller supports multiple low-power modes and has a wide operating voltage range of 1.6 to 5.5 V. It is available in various package options, including LQFP and BGA, and operates over a temperature range of -40°C to +105°C. This microcontroller is designed for applications requiring reliable performance and energy efficiency.

Datasheet Summary
Powered by GS/AI

The R7FA2E1A73CLM#HC0 microcontroller from Quarktwin Technology Ltd. features an ultra-low power 48 MHz Arm Cortex-M23 core, making it suitable for cost-sensitive and low-power applications. It offers up to 128 KB of code flash memory and 16 KB of SRAM, along with a 12-bit A/D converter and a capacitive sensing unit. The device includes multiple connectivity options, such as four serial communication interfaces (SCI), one SPI, and one I2C bus interface. Safety and security features are integrated, including an Arm Memory Protection Unit, AES encryption, and various error-checking mechanisms. The microcontroller supports multiple low-power modes and has a wide operating voltage range of 1.6 to 5.5 V. It is available in various package options, including LQFP and BGA, and operates over a temperature range of -40°C to +105°C. This microcontroller is designed for applications requiring reliable performance and energy efficiency.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R7FA2E1A73CLM#HC0TR-ND - DigiKey
Thief River Falls, MN, United States
IC MCU 32BIT 64KB FLASH 25WLCSP

IC MCU 32BIT 64KB FLASH 25WLCSP

Buy Now Datasheet
Microcontrollers - R7FA2E1A73CLM#HC0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7FA2E1A73CLM#HC0
Microcontrollers R7FA2E1A73CLM#HC0
ARM® Cortex®-M23 RA2E1 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 25-WLCSP (2.14x2.27)

ARM® Cortex®-M23 RA2E1 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 25-WLCSP (2.14x2.27)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7FA2E1A73CLM#HC0 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7FA2E1A73CLM#HC0
Integrated Circuits (ICs) - Embedded - Microcontrollers R7FA2E1A73CLM#HC0
IC MCU 32BIT 64KB FLASH 25WLCSP

IC MCU 32BIT 64KB FLASH 25WLCSP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R7FA2E1A73CLM#HC0TR-ND R7FA2E1A73CLM#HC0 R7FA2E1A73CLM#HC0
Product Name Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 48 MHz 48 MHz 48 MHz
Bits Other; A/D 12x12b SAR
RAM 16 KB 16 KB 16 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details
Embedded - Microcontrollers - C505CA4EMCAKXUMA2 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
2 suppliers
Embedded - Microcontrollers - ADUC847BS8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details