Renesas Electronics Corporation Microcontrollers R7FA2E1A73CFJ#AA0

Description
ARM® Cortex®-M23 RA2E1 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)
Request a Quote Datasheet
Description
ARM® Cortex®-M23 RA2E1 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R7FA2E1A73CFJ#AA0-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M23 RA2E1 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)

ARM® Cortex®-M23 RA2E1 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1356201-R7FA2E1A73CFJ#AA0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1356201-R7FA2E1A73CFJ#AA0
Integrated Circuits (ICs) - Embedded - Microcontrollers 1356201-R7FA2E1A73CFJ#AA0
Win Source Part Number: 1356201-R7FA2E1A73CF J#AA0 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 31 pct. MSL Level: 3 (168 Hours) Mfr: Renesas Electronics America Inc Series: RA2E1 Package: Tray Product Status: Active Package / Case: 32-LQFP Supplier Device Package: 32-LQFP (7x7) Base Product Number: R7FA2E1 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Speed: 48MHz Number of I/O: 26 Core Processor: ARM® Cortex®-M23 Core Size: 32-Bit Single-Core Connectivity: I²C, SPI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 16K x 8 Voltage - Supply (Vcc/Vdd): 1.6V ~ 5.5V Data Converters: A/D 10x12b SAR Oscillator Type: External

Win Source Part Number: 1356201-R7FA2E1A73CFJ#AA0
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 31 pct.
MSL Level: 3 (168 Hours)
Mfr: Renesas Electronics America Inc
Series: RA2E1
Package: Tray
Product Status: Active
Package / Case: 32-LQFP
Supplier Device Package: 32-LQFP (7x7)
Base Product Number: R7FA2E1
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 48MHz
Number of I/O: 26
Core Processor: ARM® Cortex®-M23
Core Size: 32-Bit Single-Core
Connectivity: I²C, SPI, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 16K x 8
Voltage - Supply (Vcc/Vdd): 1.6V ~ 5.5V
Data Converters: A/D 10x12b SAR
Oscillator Type: External

Buy Now Datasheet
Singapore, Singapore
32-bit 32BIT 64KB Embedded Microcontroller MCU
685-R7FA2E1A73CFJ#AA0
32-bit 32BIT 64KB Embedded Microcontroller MCU 685-R7FA2E1A73CFJ#AA0
IC MCU 32BIT 64KB FLASH 32LQFP Product overview: R7FA2E1A73CFJ#AA0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7FA2E1A73CFJ#AA 0 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 64KB FLASH 32LQFP Product overview: R7FA2E1A73CFJ#AA0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7FA2E1A73CFJ#AA0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - R7FA2E1A73CFJ#AA0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R7FA2E1A73CFJ#AA0
Embedded - Microcontrollers R7FA2E1A73CFJ#AA0
IC MCU 32BIT 64KB FLASH 32LQFP

IC MCU 32BIT 64KB FLASH 32LQFP

Supplier's Site Datasheet
Microcontrollers - R7FA2E1A73CFJ#AA0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7FA2E1A73CFJ#AA0
Microcontrollers R7FA2E1A73CFJ#AA0
ARM® Cortex®-M23 RA2E1 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)

ARM® Cortex®-M23 RA2E1 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7FA2E1A73CFJ#AA0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7FA2E1A73CFJ#AA0
Integrated Circuits (ICs) - Embedded - Microcontrollers R7FA2E1A73CFJ#AA0
IC MCU 32BIT 64KB FLASH 32LQFP

IC MCU 32BIT 64KB FLASH 32LQFP

Supplier's Site
Microcontrollers - R7FA2E1A73CFJ#AA0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R7FA2E1A73CFJ#AA0
Microcontrollers R7FA2E1A73CFJ#AA0
IC MCU 32BIT 64KB FLASH 32LQFP

IC MCU 32BIT 64KB FLASH 32LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R7FA2E1A73CFJ#AA0-ND 1356201-R7FA2E1A73CFJ#AA0 685-R7FA2E1A73CFJ#AA0 R7FA2E1A73CFJ#AA0 R7FA2E1A73CFJ#AA0 R7FA2E1A73CFJ#AA0 R7FA2E1A73CFJ#AA0
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit 32BIT 64KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
Bits Other; A/D 10x12b SAR
RAM 16 KB 64 KB 16 KB 16 KB 16 KB 16 KB
ROM 64 KB 4 KB 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

IC RF TXRX+MCU 802.15.4 40-VFQFN - 815-CC2533F32RHAR - Utmel Electronic Limited
Specs
Life Cycle Stage Active
RAM 4 KB
Supply Voltage 3 volts
View Details
Embedded - Microcontrollers - ACE1202EM8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details