Renesas Electronics Corporation Microcontrollers R7FA2E1A72DFM#AA0

Description
ARM® Cortex®-M23 RA2E1 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 64-LFQFP (10x10)
Request a Quote Datasheet
Description
ARM® Cortex®-M23 RA2E1 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 64-LFQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R7FA2E1A72DFM#AA0-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M23 RA2E1 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 64-LFQFP (10x10)

ARM® Cortex®-M23 RA2E1 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
32-bit 32BIT 64KB Embedded Microcontroller MCU - 685-R7FA2E1A72DFM#AA0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 64KB Embedded Microcontroller MCU
685-R7FA2E1A72DFM#AA0
32-bit 32BIT 64KB Embedded Microcontroller MCU 685-R7FA2E1A72DFM#AA0
IC MCU 32BIT 64KB FLASH 64LFQFP Product overview: R7FA2E1A72DFM#AA0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7FA2E1A72DFM#AA 0 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 64KB FLASH 64LFQFP Product overview: R7FA2E1A72DFM#AA0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7FA2E1A72DFM#AA0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1316784-R7FA2E1A72DFM#AA0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1316784-R7FA2E1A72DFM#AA0
Integrated Circuits (ICs) - Embedded - Microcontrollers 1316784-R7FA2E1A72DFM#AA0
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1316784-R7FA2E1A72DF M#AA0 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: ARM® Cortex®-M23 Speed: 48MHz Standard Package: 160 Mounting: Surface Mount Core Size: 32-Bit Single-Core Connectivity: I2C, SPI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 56 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 16K x 8 Data Converters: A/D 13x12b SAR Oscillator Type: External Supplier Device Package: 64-LFQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 64-LQFP ECCN: 5A002A REN Fake Threat In the Open Market: 71 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.6V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: -1161-R7FA2E1A72DFM# AA0,559-R7FA2E1A72DF M#AA0 Base Product Number: R7FA2E1 RoHS Status: ROHS3 Compliant

Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1316784-R7FA2E1A72DFM#AA0
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tray
Core Processor: ARM® Cortex®-M23
Speed: 48MHz
Standard Package: 160
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: I2C, SPI, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 56
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 16K x 8
Data Converters: A/D 13x12b SAR
Oscillator Type: External
Supplier Device Package: 64-LFQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 64-LQFP
ECCN: 5A002A REN
Fake Threat In the Open Market: 71
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.6V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: -1161-R7FA2E1A72DFM#AA0,559-R7FA2E1A72DFM#AA0
Base Product Number: R7FA2E1
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Embedded - Microcontrollers - R7FA2E1A72DFM#AA0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R7FA2E1A72DFM#AA0
Embedded - Microcontrollers R7FA2E1A72DFM#AA0
IC MCU 32BIT 64KB FLASH 64LFQFP

IC MCU 32BIT 64KB FLASH 64LFQFP

Supplier's Site Datasheet
Microcontrollers - R7FA2E1A72DFM#AA0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R7FA2E1A72DFM#AA0
Microcontrollers R7FA2E1A72DFM#AA0
IC MCU 32BIT 64KB FLASH 64LFQFP

IC MCU 32BIT 64KB FLASH 64LFQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7FA2E1A72DFM#AA0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7FA2E1A72DFM#AA0
Integrated Circuits (ICs) - Embedded - Microcontrollers R7FA2E1A72DFM#AA0
IC MCU 32BIT 64KB FLASH 64LFQFP

IC MCU 32BIT 64KB FLASH 64LFQFP

Supplier's Site
Microcontrollers - R7FA2E1A72DFM#AA0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7FA2E1A72DFM#AA0
Microcontrollers R7FA2E1A72DFM#AA0
ARM® Cortex®-M23 RA2E1 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 64-LFQFP (10x10)

ARM® Cortex®-M23 RA2E1 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R7FA2E1A72DFM#AA0-ND 685-R7FA2E1A72DFM#AA0 1316784-R7FA2E1A72DFM#AA0 R7FA2E1A72DFM#AA0 R7FA2E1A72DFM#AA0 R7FA2E1A72DFM#AA0 R7FA2E1A72DFM#AA0
Product Name Microcontrollers 32-bit 32BIT 64KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
Bits Other; A/D 13x12b SAR
RAM 16 KB 16 KB 64 KB 16 KB 16 KB 16 KB
ROM 64 KB 4 KB 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C515C8EMCAFXUMA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 8 Bit
Clock Speed 10 MHz
Bits Other; A/D 8x10b
View Details
6 suppliers
Microcontrollers - 428459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details