Renesas Electronics Corporation Integrated Circuits (ICs) - Embedded - Microcontrollers R7FA2E1A52DFJ#HA0

Description
Win Source Part Number: 1368562-R7FA2E1A52DF J#HA0 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 44 pct. Mfr: Renesas Electronics America Inc Series: RA2E1 Product Status: Active Package / Case: 32-LQFP Supplier Device Package: 32-LQFP (7x7) Base Product Number: R7FA2E1 Mounting Type: Surface Mount HTSUS: 8542.31.0001 Speed: 48MHz Number of I/O: 23 Core Processor: ARM® Cortex®-M23 Core Size: 32-Bit Connectivity: I²C, SmartCard, SPI, UART/USART Peripherals: AES, DMA, LVD, POR, PWM, Temp Sensor, TRNG, WDT Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 16K x 8 Voltage - Supply (Vcc/Vdd): 1.6V ~ 5.5V Data Converters: A/D 10x12b SAR Oscillator Type: Internal
Request a Quote Datasheet
Description
Win Source Part Number: 1368562-R7FA2E1A52DF J#HA0 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 44 pct. Mfr: Renesas Electronics America Inc Series: RA2E1 Product Status: Active Package / Case: 32-LQFP Supplier Device Package: 32-LQFP (7x7) Base Product Number: R7FA2E1 Mounting Type: Surface Mount HTSUS: 8542.31.0001 Speed: 48MHz Number of I/O: 23 Core Processor: ARM® Cortex®-M23 Core Size: 32-Bit Connectivity: I²C, SmartCard, SPI, UART/USART Peripherals: AES, DMA, LVD, POR, PWM, Temp Sensor, TRNG, WDT Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 16K x 8 Voltage - Supply (Vcc/Vdd): 1.6V ~ 5.5V Data Converters: A/D 10x12b SAR Oscillator Type: Internal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1368562-R7FA2E1A52DFJ#HA0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1368562-R7FA2E1A52DFJ#HA0
Integrated Circuits (ICs) - Embedded - Microcontrollers 1368562-R7FA2E1A52DFJ#HA0
Win Source Part Number: 1368562-R7FA2E1A52DF J#HA0 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 44 pct. Mfr: Renesas Electronics America Inc Series: RA2E1 Product Status: Active Package / Case: 32-LQFP Supplier Device Package: 32-LQFP (7x7) Base Product Number: R7FA2E1 Mounting Type: Surface Mount HTSUS: 8542.31.0001 Speed: 48MHz Number of I/O: 23 Core Processor: ARM® Cortex®-M23 Core Size: 32-Bit Connectivity: I²C, SmartCard, SPI, UART/USART Peripherals: AES, DMA, LVD, POR, PWM, Temp Sensor, TRNG, WDT Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 16K x 8 Voltage - Supply (Vcc/Vdd): 1.6V ~ 5.5V Data Converters: A/D 10x12b SAR Oscillator Type: Internal

Win Source Part Number: 1368562-R7FA2E1A52DFJ#HA0
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 44 pct.
Mfr: Renesas Electronics America Inc
Series: RA2E1
Product Status: Active
Package / Case: 32-LQFP
Supplier Device Package: 32-LQFP (7x7)
Base Product Number: R7FA2E1
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
Speed: 48MHz
Number of I/O: 23
Core Processor: ARM® Cortex®-M23
Core Size: 32-Bit
Connectivity: I²C, SmartCard, SPI, UART/USART
Peripherals: AES, DMA, LVD, POR, PWM, Temp Sensor, TRNG, WDT
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 16K x 8
Voltage - Supply (Vcc/Vdd): 1.6V ~ 5.5V
Data Converters: A/D 10x12b SAR
Oscillator Type: Internal

Buy Now Datasheet
Microcontrollers - 559-R7FA2E1A52DFJ#HA0TR-ND - DigiKey
Thief River Falls, MN, United States
IC MCU 32BIT 32KB FLASH 32LQFP

IC MCU 32BIT 32KB FLASH 32LQFP

Buy Now Datasheet
32-bit 32BIT 32KB Embedded Microcontroller MCU - 685-R7FA2E1A52DFJ#HA0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 32KB Embedded Microcontroller MCU
685-R7FA2E1A52DFJ#HA0
32-bit 32BIT 32KB Embedded Microcontroller MCU 685-R7FA2E1A52DFJ#HA0
IC MCU 32BIT 32KB FLASH 32LQFP Product overview: R7FA2E1A52DFJ#HA0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7FA2E1A52DFJ#HA 0 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 32KB FLASH 32LQFP Product overview: R7FA2E1A52DFJ#HA0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7FA2E1A52DFJ#HA0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7FA2E1A52DFJ#HA0 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7FA2E1A52DFJ#HA0
Integrated Circuits (ICs) - Embedded - Microcontrollers R7FA2E1A52DFJ#HA0
IC MCU 32BIT 32KB FLASH 32LQFP

IC MCU 32BIT 32KB FLASH 32LQFP

Supplier's Site
Microcontrollers - R7FA2E1A52DFJ#HA0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7FA2E1A52DFJ#HA0
Microcontrollers R7FA2E1A52DFJ#HA0
ARM® Cortex®-M23 RA2E1 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

ARM® Cortex®-M23 RA2E1 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1368562-R7FA2E1A52DFJ#HA0 559-R7FA2E1A52DFJ#HA0TR-ND 685-R7FA2E1A52DFJ#HA0 R7FA2E1A52DFJ#HA0 R7FA2E1A52DFJ#HA0
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 32-bit 32BIT 32KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
RAM 32 KB 16 KB 16 KB 16 KB 16 KB
ROM 4 KB 32 KB 4 KB
ROM Type Flash; FLASH Flash ROM; ROM Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - COPC922-DNG/WM/EPDB1785 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers
Microcontrollers - C161CSLFCAFXQMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
5 suppliers
Microcontrollers - 428447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Microcontrollers - ADUC842BCP8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details