RENESAS ELECTRONICS CORPORATION
R7F7016863AFP-C#KA1 -- MICROCONTROLLERS
Renesas Electronics Corporation
Microcontrollers
R7F7016863AFP-C#KA1
Description
32BIT MCU RH850/F1KM
Request a Quote
Email Supplier
Datasheet
Description
32BIT MCU RH850/F1KM
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Microcontrollers (MCU) |
|
Product Number
|
559-R7F7016863AFP-C#KA1TR-ND |
|
Product Name
|
Microcontrollers |
|
Data Bus
|
32 Bit
|
|
Clock Speed
|
120 MHz
|
|
Bits
|
Other; A/D 20x10b, 16x12b
|
|
RAM
|
64 KB
|
|
ROM
|
512 KB
|
Unlock Full Specs
to access all available technical data
Similar Products
Data Bus
32 Bit; 32bit
ROM
1000 KB
Package Type
Other; TQFN
View Details
Data Bus
8 Bit
Clock Speed
20 MHz
RAM
8 KB
View Details
2 suppliers
Life Cycle Stage
Active
RAM
4 KB
Supply Voltage
3 volts
View Details
Data Bus
32 Bit; 32-Bit Single-Core
Life Cycle Stage
Active
Clock Speed
48 MHz
View Details