RH850G3KH RH850 Microcontroller IC 32-Bit 120MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)
IC MCU
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R7F7016863AFE-C#BA1 | R7F7016863AFE-C#BA1 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit | |
| Life Cycle Stage | Active | Active |
| Clock Speed | 120 MHz | 120 MHz |
| RAM | 64 KB | 64 KB |