RH850G3KH Automotive, AEC-Q100, RH850/F1KM-S1 Microcontroller IC 32-Bit Single-Core 120MHz 3MB (3M x 8) FLASH 100-LFQFP (14x14)
IC MCU 32BIT 3MB FLASH 100LFQFP
IC MCU 32BIT 3MB FLASH 100LFQFP
RH850G3KH Automotive, AEC-Q100, RH850/F1KM-S1 Microcontroller IC 32-Bit Single-Core 120MHz 3MB (3M x 8) FLASH 100-LFQFP (14x14)
IC MCU 32BIT 3MB FLASH 100LFQFP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R7F7016843AFP-C#BA1-ND | R7F7016843AFP-C#BA1 | R7F7016843AFP-C#BA1 | R7F7016843AFP-C#BA1 | R7F7016843AFP-C#BA1 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | |
| Bits | Other; A/D 20x10b, 16x12b | ||||
| RAM | 128 KB | 128 KB | 128 KB | 128 KB | |
| ROM | 1000 KB |