RH850G3KH RH850 Microcontroller IC 32-Bit 240MHz 4MB (4M x 8) FLASH 176-LFQFP (24x24)
IC MCU
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R7F7016493AFD-C#BA1 | R7F7016493AFD-C#BA1 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit | |
| Life Cycle Stage | Active | Active |
| Clock Speed | 240 MHz | 240 MHz |
| RAM | 512 KB | 512 KB |