IC MCU 32BIT LFQFP
IC MCU 32BIT LFQFP
RH850G3M RH850/D1L Microcontroller IC 32-Bit Single-Core 120MHz 4MB (4M x 8) FLASH 144-LFQFP (20x20)
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R7F701422EAFB#BA0 | R7F701422EAFB#BA0 | R7F701422EAFB#BA0 |
| Product Name | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Life Cycle Stage | Removed | Removed; Obsolete | |
| Clock Speed | 120 MHz | 120 MHz | |
| RAM | 512 KB | 512 KB | |
| Supply Voltage | 5.5 to 2.7 volts |